EN
  • EN
  • DE

BQ29413DCTR

Part No BQ29413DCTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT 2-4CELL LI-ION SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 to 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 110°C (TA)
Case / Package SM8
Win Source Part Number 1024074-BQ29413DCTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ29413DCTR CAD Model

Description

Introducing the BQ29413DCTR Battery Protection IC from Texas Instruments

The BQ29413DCTR is a state-of-the-art battery protection integrated circuit (IC) developed by Texas Instruments (TI), designed to provide overvoltage protection for single-cell Li-Ion or Li-polymer batteries. This advanced protection device is a crucial component in modern portable electronics, ensuring that the battery operates within safe voltage limits to prevent damage and extend the life of the battery.

The BQ29413DCTR is housed in a compact 8-pin DCT package, making it an ideal solution for space-constrained applications. Its small footprint allows for seamless integration into portable devices such as smartphones, tablets, digital cameras, and other handheld electronics.

Key Features of the BQ29413DCTR:

  • Precision Overvoltage Protection: The IC offers a high-accuracy voltage detection circuit that monitors the cell voltage, ensuring it remains within the specified threshold to prevent overcharging.
  • Programmable Detection Threshold: Designers can set the overvoltage protection threshold according to the specific needs of their application, providing flexibility and customization.
  • Low Power Consumption: With its low quiescent current, the BQ29413DCTR minimizes power drain on the battery when in standby mode, contributing to longer battery life and efficiency.
  • Automatic Cell Balancing: This feature helps maintain uniform charge across all cells in a multi-cell battery pack, which is vital for maximizing performance and longevity.
  • Robust Temperature Protection: The device includes a temperature protection feature that works in conjunction with an external thermistor, safeguarding the battery against extreme temperature conditions.

With its comprehensive protection mechanisms, the BQ29413DCTR from Texas Instruments is an essential component for any application requiring reliable battery management. Its precision and programmability make it a versatile choice for designers looking to enhance the safety and performance of their battery-powered devices.

TI's commitment to quality and performance is evident in the BQ29413DCTR, making it a go-to solution for battery protection in a wide range of electronic products. Trust in the expertise of Texas Instruments to keep your devices powered safely and efficiently.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5171 $50.3420
49+ $2.0654 $101.2046
75+ $2.0008 $150.0600
104+ $1.9363 $201.3752
134+ $1.8717 $250.8078
179+ $1.6781 $300.3799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,397 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess