EN
  • EN
  • DE

BQ29412PWG4

Part No BQ29412PWG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CL 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number BQ29412
Standard Package 150 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571592-BQ29412PWG4
Ultra Librarian 3D Model Ultra Librarian BQ29412PWG4 CAD Model

Description

The BQ29412PWG4 is a high-precision, voltage-protection integrated circuit (IC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced IC is specifically engineered to provide overvoltage protection for single-cell Li-Ion or Li-Polymer batteries. Its primary function is to safeguard the battery from the potential dangers of overcharging, which can lead to battery damage or failure, and in extreme cases, safety hazards.

Key Features

  • High Accuracy: The BQ29412PWG4 boasts a precision overvoltage detection threshold, ensuring reliable protection for sensitive battery cells.
  • Low Power Consumption: Designed for efficiency, the IC consumes minimal power, which is crucial for extending the battery life of portable devices.
  • Programmable Detection Threshold: Users can program the overvoltage detection threshold to match specific battery requirements, providing a flexible solution for various applications.
  • Compact Design: The IC comes in a small TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring performance in diverse environments.

Applications

The BQ29412PWG4 is versatile and can be used in a range of applications, particularly where battery protection is critical. It is ideal for:

  • Smartphones, tablets, and other personal electronics
  • Portable medical devices
  • Handheld instrumentation
  • Wearable technology

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the BQ29412PWG4 is no exception. It is built to meet the stringent requirements of the electronics industry, ensuring reliability and performance. With TI's expertise in power management ICs, customers can expect a product that enhances the safety and longevity of their battery-powered devices.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0206 $51.0300
120+ $0.8375 $100.5000
185+ $0.8113 $150.0905
255+ $0.7851 $200.2005
330+ $0.7590 $250.4700
445+ $0.6804 $302.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,084 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess