EN
  • EN
  • DE

BQ29311PWRG4

Part No BQ29311PWRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name BQ29311
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864521-BQ29311PWRG4
Ultra Librarian 3D Model Ultra Librarian BQ29311PWRG4 CAD Model

Description

Introducing the BQ29311PWRG4 Battery Monitor IC from Texas Instruments

The BQ29311PWRG4 is a state-of-the-art integrated circuit (IC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced battery monitor IC is specifically tailored for the management of multi-cell lithium-ion batteries commonly used in portable electronics. The BQ29311PWRG4 is an essential component for ensuring the longevity, reliability, and safety of battery-operated devices.

Key Features of the BQ29311PWRG4

  • Voltage Monitoring: The BQ29311PWRG4 provides precise monitoring of two to three lithium-ion or lithium-polymer cells in a series. It ensures that the voltage levels of individual cells remain within safe operating limits, thus protecting the battery pack from overcharging, deep discharging, and short-circuiting.
  • Built-in Safety: This IC includes a range of safety features such as overvoltage, undervoltage, and overcurrent protection. These features help to prevent damage to the battery and connected device, significantly enhancing user safety.
  • Power Management: With its integrated power FETs, the BQ29311PWRG4 facilitates efficient power management, contributing to the overall energy efficiency of the battery system.
  • Communication Interface: The device supports an I2C communication interface, allowing for seamless integration with a microcontroller or processor. This enables real-time battery monitoring and facilitates the development of smart battery systems with accurate state-of-charge and health estimations.

Applications

The BQ29311PWRG4 is ideal for a wide range of portable applications, including:

  • Smartphones and Tablets
  • Laptop Computers
  • Power Tools
  • Medical Devices
  • Uninterruptible Power Supplies (UPS)

With its compact PowerPAD™ MSOP-10 package, the BQ29311PWRG4 is designed for space-constrained applications, offering a minimal footprint without compromising on performance or functionality. Its robust design ensures reliable operation across a broad temperature range, making it suitable for various consumer, industrial, and medical applications.

Overall, the BQ29311PWRG4 from Texas Instruments represents a sophisticated solution for battery monitoring, providing designers and engineers with the tools they need to create safer, more efficient, and longer-lasting battery-powered devices.

You May Also Be Interested in

Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7878 $58.7268
13+ $8.0311 $104.4043
20+ $7.7801 $155.6020
27+ $7.5291 $203.2857
35+ $7.2782 $254.7370
46+ $6.5252 $300.1592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess