EN
  • EN
  • DE

BQ29209DRBR

Part No BQ29209DRBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2CELL 8SON / Battery Battery Protection IC Lithium Ion 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number BQ29209
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845486-BQ29209DRBR
Ultra Librarian 3D Model Ultra Librarian BQ29209DRBR CAD Model

Description

Introducing the BQ29209DRBR Battery Charger IC from Texas Instruments

The BQ29209DRBR is a cutting-edge integrated circuit (IC) designed by Texas Instruments (TI), renowned for its expertise in semiconductor solutions. This compact, highly efficient charger IC is specifically tailored for single-cell lithium-ion or lithium-polymer batteries, making it an ideal choice for a wide range of portable applications.

With its advanced features, the BQ29209DRBR ensures safe and reliable charging, prolonging the life of your battery. The device incorporates a range of protective measures, such as over-voltage, over-temperature, and short-circuit protection, which safeguard the battery during the charging process. Furthermore, the IC integrates a thermal regulation feature that helps maintain optimal charging rates even under varying thermal conditions.

Key Features of BQ29209DRBR:

  • High-Accuracy Voltage Regulation: The BQ29209DRBR provides precise voltage regulation, crucial for maximizing battery capacity and life.
  • Charge Termination: To prevent overcharging, the IC includes a charge termination feature, which is essential for maintaining battery integrity over time.
  • Charge Status Output: An integrated charge status output allows for real-time monitoring of the charging process, enabling better power management.
  • Automatic Recharge: The device automatically initiates a new charging cycle when the battery voltage falls below a certain threshold, ensuring the battery remains fully charged.
  • Small Footprint: The BQ29209DRBR comes in a compact SON-10 package, making it suitable for space-constrained applications.

Designed for portability, the BQ29209DRBR is perfect for a variety of devices such as smartphones, digital cameras, portable media players, and other handheld electronics. Its small size does not compromise its performance, and it is optimized for efficient charging, minimizing energy loss and heat production.

With the BQ29209DRBR, Texas Instruments continues its legacy of delivering high-quality, reliable power management solutions. By choosing this IC for your product, you're not only investing in performance but also in the longevity of your device's battery.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8588 $51.5280
145+ $0.7046 $102.1670
220+ $0.6826 $150.1720
305+ $0.6606 $201.4830
395+ $0.6386 $252.2470
525+ $0.5725 $300.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,320 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess