EN
  • EN
  • DE

BQ2913SN-A513TR

Part No BQ2913SN-A513TR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MGMT ANALOG / Battery IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number BQ2913
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 864520-BQ2913SN-A513TR
Ultra Librarian 3D Model Ultra Librarian BQ2913SN-A513TR CAD Model

Description

The BQ2913SN-A513TR is a state-of-the-art battery management device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This innovative product is specifically tailored for the precise monitoring and control of single-cell lithium-ion or lithium-polymer batteries, making it an ideal choice for a wide range of portable electronic applications.

Key Features

  • High-Accuracy Monitoring: The device offers high-precision voltage measurement capabilities, ensuring that the battery's state of charge (SOC) is accurately tracked for optimal performance and longevity.
  • Integrated Protection: With built-in safety features, the BQ2913SN-A513TR provides overcharge, over-discharge, short-circuit, and over-current protection, safeguarding the battery and the host device from potential damage.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power draw, contributing to extended battery life and reduced energy consumption for the end user's device.
  • Communication Interface: The product is equipped with a robust communication interface that allows for seamless integration with the host system, enabling real-time battery status updates and control commands.
  • Compact Footprint: The BQ2913SN-A513TR comes in a small-outline package, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the BQ2913SN-A513TR allows it to be used in a multitude of portable devices such as smartphones, tablets, digital cameras, handheld gaming consoles, and portable medical equipment. Its reliable performance ensures that these devices can operate safely and efficiently, providing users with the confidence that their electronics are protected by one of the industry's leading battery management solutions.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the BQ2913SN-A513TR is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to meet the stringent standards for which Texas Instruments is known. This ensures that each device delivers consistent performance and reliability.

You May Also Be Interested in

Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess