EN
  • EN
  • DE

BQ27Z561YPHR

Part No BQ27Z561YPHR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL LI-ION 1C 12DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Fuel Gauge IC Lithium Ion/Polymer 12-DSBGA (1.68x2.05)
Manufacturer Texas Instruments
Series Impedance Track™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-XFBGA, DSBGA
Case / Package 12-DSBGA (1.68x2.05)
Family Name BQ27Z561
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50959-1, 296-50959-2, 296-50959-6, BQ27Z561YPHR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913453-BQ27Z561YPHR
Ultra Librarian 3D Model Ultra Librarian BQ27Z561YPHR CAD Model

Description

The BQ27Z561YPHR is a cutting-edge battery fuel gauge solution from Texas Instruments, designed to provide accurate state-of-charge (SOC) and state-of-health (SOH) readings for single-cell and multi-cell battery packs. This advanced integrated circuit (IC) is part of TI's extensive portfolio of battery management devices, renowned for their precision and reliability in various applications.

With its Impedance Track™ technology, the BQ27Z561YPHR offers a robust algorithm that adapts to changes in battery conditions over time, ensuring precise SOC calculations even as the battery ages. This technology utilizes cell impedance parameters, combined with voltage, current, and temperature readings, to provide a comprehensive view of the battery's status.

The device is designed with flexibility in mind, supporting a wide range of battery chemistries including Lithium-Ion, Lithium-Polymer, and Lithium Iron Phosphate. It is suitable for use in portable electronics, such as smartphones, tablets, and laptops, as well as in power tools, medical devices, and other equipment where accurate battery monitoring is crucial.

Key features of the BQ27Z561YPHR include:

  • High-precision measurements with an integrated 14-bit analog-to-digital converter (ADC).
  • Programmable alert functions for voltage, current, temperature, and SOC thresholds.
  • Support for I2C communication interface, allowing for easy integration into existing systems.
  • Compact PowerPad™ QFN package, which ensures a minimal footprint on the PCB and enhances thermal performance.
  • Extended operating temperature range, making it suitable for demanding environments.

The BQ27Z561YPHR also features lifetime data logging, which is invaluable for warranty and maintenance purposes, as it helps track battery usage patterns and predict future performance. This IC is designed to simplify the design process for engineers and to enhance the end-user experience by ensuring devices run on batteries that are monitored for optimal performance and longevity.

For those looking to incorporate the BQ27Z561YPHR into their designs, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design tools, to streamline the development process and reduce time to market.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9356 $58.0680
65+ $1.5882 $103.2330
100+ $1.5386 $153.8600
135+ $1.4889 $201.0015
175+ $1.4393 $251.8775
235+ $1.2904 $303.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,566 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess