EN
  • EN
  • DE

TPS2372-3RGWR

Part No TPS2372-3RGWR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Over Ethernet Controller 1 Channel
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS2372
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51871-6, TPS2372-3RGWR-ND, 296-51871-1, 296-51871-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851455-TPS2372-3RGWR
Ultra Librarian 3D Model Ultra Librarian TPS2372-3RGWR CAD Model

Description

Product Overview: TPS2372-3RGWR

The TPS2372-3RGWR is a cutting-edge Power over Ethernet (PoE) controller designed and manufactured by the renowned semiconductor company, Texas Instruments. This innovative device is specifically engineered to facilitate the seamless integration of the IEEE 802.3at PoE standard into various applications, thereby enabling the delivery of power alongside data over Ethernet cables. The TPS2372-3RGWR is an indispensable component for developers looking to create PoE-enabled systems for a wide range of industries, including telecommunications, networking, and security systems.

Key Features

  • Compliance with IEEE 802.3at: The TPS2372-3RGWR is fully compliant with the IEEE 802.3at standard, ensuring compatibility with the latest PoE+ devices and systems.
  • Advanced Power Management: It boasts an intelligent power management system that optimizes power usage, providing up to 30W of power to connected devices.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, ensuring reliable operation under various conditions.
  • High Efficiency: With its high-efficiency design, the TPS2372-3RGWR minimizes power loss, making it an eco-friendly choice for energy-conscious applications.

Applications

The versatility of the TPS2372-3RGWR makes it suitable for a diverse array of applications, including:

  • VoIP Phones
  • Wireless Access Points
  • IP Cameras
  • Network Switches and Routers
  • Industrial Control Systems

Technical Specifications

The TPS2372-3RGWR operates over a wide temperature range and comes in a compact 20-VQFN (3.5x4.5) package, making it easy to integrate into system designs. It supports both 1-event and 2-event classification as per the PoE standard. The device also features an adjustable output voltage, providing flexibility for various output requirements.

Quality and Reliability

As with all Texas Instruments products, the TPS2372-3RGWR is manufactured to the highest quality standards, ensuring both reliability and performance for critical applications. Customers can trust in the robustness of this PoE controller to power their devices safely and efficiently.

You May Also Be Interested in

STMicroelectronics
IC POE CNTRL 1 CHANNEL 8SO / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Need more? Email Us
Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.1520
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Texas Instruments
IC POE CNTRL 8 CHAN IEEE 802.3BT / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)
Lowest to $5.2674

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9411 $52.9398
42+ $2.4132 $101.3544
65+ $2.3378 $151.9570
89+ $2.2624 $201.3536
115+ $2.1870 $251.5050
153+ $1.9608 $300.0024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess