EN
  • EN
  • DE

BQ27Z561YPHR-R1

Part No BQ27Z561YPHR-R1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC POWER BATT CHG / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Active
Base Product Number BQ27Z561
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848646-BQ27Z561YPHR-R1
Ultra Librarian 3D Model Ultra Librarian BQ27Z561YPHR-R1 CAD Model

Description

The BQ27Z561YPHR-R1 is a sophisticated battery fuel gauge solution from Texas Instruments, designed to provide precise battery management for single-cell Li-Ion battery-powered applications. This device is part of TI's extensive range of integrated circuits tailored for power management and battery monitoring tasks.

Key Features

  • Impedance Track™ Algorithm: The BQ27Z561YPHR-R1 incorporates TI's patented Impedance Track™ technology, which enables the device to provide highly accurate battery capacity measurement. This ensures users have a clear understanding of the remaining battery life, enhancing the overall user experience.
  • Single-Cell Operation: Optimized for single-cell lithium-ion (Li-Ion) or lithium-polymer (Li-Pol) batteries, this fuel gauge is ideal for portable devices where space and weight are at a premium.
  • Integrated Protection: The device features built-in safety mechanisms, including overcharge, over-discharge, short circuit, and overcurrent protection, safeguarding the battery and extending its lifespan.
  • Low Power Consumption: It is designed for efficiency, with a low quiescent current that minimizes power drain when in standby mode, thereby preserving battery life.
  • Communication Interface: The BQ27Z561YPHR-R1 uses a standard I2C interface for communication, allowing for easy integration with a microcontroller or processor for battery data reporting and diagnostics.
  • Configurable Settings: A range of adjustable settings is available to accommodate various battery chemistries and application requirements, ensuring versatility across different use cases.

Applications

This battery fuel gauge is suitable for a wide array of portable electronics, such as smartphones, tablets, digital cameras, and personal medical devices. Its precision and reliability make it an excellent choice for any application that demands accurate battery monitoring and management.

Quality and Reliability

As with all Texas Instruments products, the BQ27Z561YPHR-R1 is manufactured to high standards, ensuring quality and reliability. TI provides comprehensive technical support and documentation, making it easier for designers and engineers to implement the device in their projects.

You May Also Be Interested in

Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3228 $52.9120
95+ $1.0854 $103.1130
145+ $1.0514 $152.4530
200+ $1.0175 $203.5000
255+ $0.9836 $250.8180
345+ $0.8819 $304.2555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess