EN
  • EN
  • DE

BQ27750DRZT

Part No BQ27750DRZT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 12SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Product Status Obsolete
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-VFDFN Exposed Pad
Supplier Device Package 12-SON (2.5x4)
Base Product Number BQ27750
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571575-BQ27750DRZT
Ultra Librarian 3D Model Ultra Librarian BQ27750DRZT CAD Model

Description

The BQ27750DRZT from Texas Instruments is a sophisticated battery fuel gauge solution designed to provide highly accurate monitoring of single-cell Li-Ion battery packs. This advanced integrated circuit (IC) is part of TI's extensive portfolio of battery management devices and is specifically engineered to enhance the performance and reliability of portable electronic devices.

Key Features

  • Impedance Track™ Technology: The BQ27750DRZT employs TI's patented Impedance Track algorithm, which offers state-of-the-art fuel gauging capabilities by accurately measuring the battery's remaining capacity under various conditions and states of health.
  • Voltage-Based Fuel Gauging: This device supports voltage-based fuel gauging, providing a reliable backup to the Impedance Track algorithm and ensuring consistent performance even in challenging conditions.
  • Communication Interface: It features an I2C interface for seamless communication with the host system, allowing for real-time battery monitoring and management.
  • Compact Form Factor: The BQ27750DRZT comes in a small 12-pin SON package (DRZ), making it suitable for space-constrained applications.
  • Integrated Protections: It includes various safety features such as overcharge, over-discharge, short circuit, and overcurrent protections to ensure the longevity and safety of the battery pack.

Applications

The versatility of the BQ27750DRZT makes it an ideal choice for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Electronic Books
  • Portable Medical Equipment
  • And many other battery-powered consumer electronics

Why Choose BQ27750DRZT?

With its precise fuel gauging, compact size, and robust safety features, the BQ27750DRZT from Texas Instruments stands out as a top-tier solution for battery management in portable devices. It not only extends the operational runtime of the device by providing accurate battery status but also safeguards the battery's integrity, thereby enhancing the overall user experience and product reliability.

You May Also Be Interested in

NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3916 $56.3496
13+ $7.7060 $100.1780
21+ $7.4652 $156.7692
28+ $7.2244 $202.2832
36+ $6.9835 $251.4060
48+ $6.2611 $300.5328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess