The BQ27742YZFT-G1 is a cutting-edge battery fuel gauge integrated circuit (IC) from the renowned electronics manufacturer Texas Instruments (TI). This advanced IC is designed to provide precise battery management and monitoring for a variety of portable devices, ensuring optimal performance and extended battery life.
Key Features
- Impedance Track™ Technology: TI's proprietary algorithm provides accurate state-of-charge (SOC) readings, which adjusts over time to maintain accuracy as the battery ages.
- Single-Cell Support: The BQ27742YZFT-G1 is tailored for single-cell lithium-ion or lithium-polymer battery packs, which are commonly used in portable electronics.
- Low Power Consumption: Designed with energy efficiency in mind, it helps to minimize the drain on the battery, thus extending the operational time of the device.
- Integrated Protection: Includes a range of safety features such as overcharge, over-discharge, short-circuit, and overcurrent protection to safeguard the battery and the device.
- Easy Integration: The compact form factor and the configurable options make it easily integrable into various design architectures.
Applications
The BQ27742YZFT-G1 is ideal for a wide range of portable applications, including:
- Smartphones and tablets
- Portable gaming devices
- Wireless speakers and headphones
- Wearable technology
- Personal medical devices
Technical Specifications
Some of the key technical specifications of the BQ27742YZFT-G1 include:
- Supply Voltage Range: 2.5V – 4.5V
- Operating Temperature Range: -40°C to +85°C
- Communication Interface: I2C compatible
- Package: 9-pin small outline integrated circuit (SON)
Quality and Reliability
Texas Instruments is known for their commitment to quality and the BQ27742YZFT-G1 is no exception. It is built to meet the high standards of reliability and performance that customers have come to expect from TI products.
Ordering and Availability
For pricing, ordering, and availability, please contact Texas Instruments or an authorized distributor. Ensure to refer to the exact part number BQ27742YZFT-G1 to avoid any confusion with similar products.