EN
  • EN
  • DE

PI7C9X762BZHEX

Part No PI7C9X762BZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC BRIDGE CTRLR I2C/SPI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features I²C Bridge, I²C/SPI to UART - UART Interface 32-TQFN (5x5)
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Case / Package 32-TQFN (5x5)
Family Name PI7C9X762
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889304-PI7C9X762BZHEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X762BZHEX CAD Model

Description

Diodes Incorporated - PI7C9X762BZHEX: PCIe to PCI Bridge

The PI7C9X762BZHEX from Diodes Incorporated is an innovative solution designed to bridge the gap between the advanced Peripheral Component Interconnect Express (PCIe) protocol and the legacy Peripheral Component Interconnect (PCI) bus. This high-performance chip is engineered to extend the life of legacy PCI devices, allowing them to operate seamlessly within modern computing environments that utilize PCIe as the standard interface.

This bridge chip is particularly beneficial for applications that require the integration of PCI-based devices into newer systems without the need for complete hardware redesigns. The PI7C9X762BZHEX supports a single-lane PCIe interface on the primary side and a 32-bit, 33/66 MHz PCI interface on the secondary side. It is fully compliant with PCI Express Base Specification Revision 2.1 and PCI Local Bus Specification Revision 3.0, ensuring compatibility with a wide range of devices and systems.

The device boasts a low-power architecture, making it an energy-efficient choice for embedded systems, industrial PCs, and servers. Furthermore, it comes equipped with advanced features such as support for PCI Power Management Interface Specification (PMI), which allows for reduced power consumption during idle states. The PI7C9X762BZHEX also features Diodes Incorporated's innovative Packet Switching Architecture, which ensures optimal data throughput and system performance.

For developers and system integrators, the PI7C9X762BZHEX simplifies the design process by providing a straightforward, reliable bridge solution. The device is offered in a 160-pin HX package, designed for surface-mount technology (SMT) and is characterized for operation over the industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

In conclusion, the Diodes Incorporated PI7C9X762BZHEX PCIe to PCI bridge is a versatile and efficient solution for maintaining the usability of PCI devices within new technology ecosystems. Its compliance with industry standards, low power consumption, and robust performance make it an ideal choice for a variety of applications that require the bridging of PCIe and PCI interfaces.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,084 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess