EN
  • EN
  • DE

BQ27546YZFR-G1

Part No BQ27546YZFR-G1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LI-ION 15DSBG / Battery Battery Monitor IC Lithium Ion 15-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1
Interface HDQ, I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 15-UFBGA, DSBGA
Supplier Device Package 15-DSBGA
Base Product Number BQ27546
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846312-BQ27546YZFR-G1
Ultra Librarian 3D Model Ultra Librarian BQ27546YZFR-G1 CAD Model

Description

Introducing the BQ27546YZFR-G1 Battery Fuel Gauge

The BQ27546YZFR-G1 from Texas Instruments is a state-of-the-art battery fuel gauge integrated circuit designed to provide precise battery management solutions. This advanced chip is part of TI's extensive line of battery fuel gauges, which are engineered to ensure optimal performance for a variety of battery-powered devices.

The BQ27546YZFR-G1 is equipped with TI's patented Impedance Track™ technology, which enables it to provide accurate battery capacity monitoring. This technology allows the fuel gauge to adapt to changes in battery characteristics over time, ensuring reliable operation even as the battery ages. As a result, users can enjoy a consistent and accurate understanding of their battery's state-of-charge (SOC) and state-of-health (SOH).

This fuel gauge is ideal for single-cell Li-Ion battery-powered applications, such as smartphones, tablets, and other portable electronics. Its compact design and small footprint make it an excellent choice for space-constrained applications. The BQ27546YZFR-G1 operates over a wide voltage range, providing flexibility in battery selection and system design.

Key features of the BQ27546YZFR-G1 include:

  • Direct battery connection without the need for an external sense resistor
  • Integrated temperature sensor to monitor battery temperature
  • Support for I2C communication interface for easy integration with a host processor
  • Configurable alerts for SOC low, SOC high, and battery critical events
  • Automatic power-saving mode to minimize energy consumption

For developers and system integrators, Texas Instruments provides comprehensive technical support, including datasheets, application notes, and design tools. This ensures a smooth integration process and helps to reduce time-to-market for products utilizing the BQ27546YZFR-G1.

In summary, the BQ27546YZFR-G1 from Texas Instruments is a sophisticated and reliable solution for battery fuel gauging, offering precision, durability, and ease of use. Its advanced technology and comprehensive feature set make it an indispensable component for modern portable electronics requiring accurate battery management.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Lowest to $37.2795
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0618 $53.0900
115+ $0.8712 $100.1880
180+ $0.8440 $151.9200
245+ $0.8168 $200.1160
320+ $0.7896 $252.6720
425+ $0.7079 $300.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess