EN
  • EN
  • DE

BQ27510DRZT-G3

Part No BQ27510DRZT-G3
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description System-Side Impedance Track Fuel Gauge With Direct Battery Connection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-VFDFN Exposed Pad
Manufacturer Package 12-SON (2.5x4)
Win Source Part Number 1154256-BQ27510DRZT-G3
Manufacturer Homepage www.ti.com
Family Name BQ27510-G3
Introduction Date March 29, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ27510DRZT-G3 CAD Model

Description

The BQ27510DRZT-G3 is a sophisticated battery management solution from Texas Instruments, designed to cater to the needs of modern portable electronics. This single-cell Li-Ion battery fuel gauge integrates Texas Instruments' patented Impedance Track™ technology, which provides significant advancements in the area of battery fuel gauging, enabling accurate monitoring of the battery's state-of-charge (SOC).

Key Features

  • Impedance Track™ Technology: Offers accurate battery monitoring by adapting to changes in battery characteristics over time, which results in a more precise SOC reading.
  • Single-Cell Operation: Tailored for single-cell lithium-ion (Li-Ion) and lithium-polymer (Li-Pol) battery packs, a common choice for portable electronics.
  • Low Power Consumption: Designed for energy efficiency, the device supports low quiescent current, enhancing battery life in applications.
  • Microcontroller Interface: Features a standard I2C interface for communication with the host microcontroller, facilitating easy integration into system designs.
  • Compact Form Factor: Available in a small 12-pin SON package (DRZT), minimizing the space required on the printed circuit board (PCB).

Applications

The BQ27510DRZT-G3 is versatile and can be used in a wide range of applications, including:

  • Smartphones and Tablets
  • Digital Cameras
  • Portable Media Players
  • Handheld Navigation Devices
  • Electronic Books
  • Other Portable Devices Requiring Battery Management

Technical Specifications

With an operating temperature range of -40°C to +85°C, the BQ27510DRZT-G3 is resilient under varying environmental conditions. It also supports a battery voltage range that is suitable for single-cell Li-Ion batteries, ensuring compatibility with a broad spectrum of portable electronics.

In summary, the Texas Instruments BQ27510DRZT-G3 represents a robust, accurate, and efficient solution for battery management in single-cell Li-Ion powered devices. Its integration of advanced technologies, such as the Impedance Track™, along with its ease of use, makes it an ideal choice for manufacturers looking to enhance the user experience by providing reliable battery performance data.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4030 $67.2090
5+ $20.9851 $104.9255
8+ $20.2762 $162.2096
11+ $18.8583 $207.4413
14+ $18.1493 $254.0902
18+ $17.4403 $313.9254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess