EN
  • EN
  • DE

BQ27505YZGT-J5

Part No BQ27505YZGT-J5
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description System-Side Impedance Track™ Fuel Gauge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-UFBGA, DSBGA
Manufacturer Package 12-DSBGA (1.53x1.98)
Win Source Part Number 1154252-BQ27505YZGT-J5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ27505-J5
Introduction Date April 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ27505YZGT-J5 CAD Model

Description

Introducing the Texas Instruments BQ27505YZGT-J5

The Texas Instruments BQ27505YZGT-J5 is a state-of-the-art battery fuel gauge integrated circuit that provides critical information regarding the state of your battery systems. This high-precision device is designed to help users maintain optimal battery performance and extend the lifespan of their battery-powered applications.

Key Features

  • System-Side Impedance Track™ Technology: The BQ27505YZGT-J5 incorporates TI's patented Impedance Track technology, which offers accurate battery monitoring by adapting to changes in battery characteristics over time. This ensures a reliable readout of remaining battery capacity (mAh), state-of-charge (%), battery voltage (mV), and temperature (°C).
  • Low Power Consumption: Energy efficiency is at the heart of this device, featuring low quiescent current that reduces energy drain from the battery, thus helping to maximize the battery life in portable devices.
  • Single-Cell Support: Designed specifically for single-cell lithium-ion or lithium-polymer battery packs, the BQ27505YZGT-J5 is an ideal solution for a wide range of portable electronics, including smartphones, digital cameras, and other handheld devices.
  • High Accuracy: The device provides highly accurate measurements of battery parameters, which is crucial for user confidence and ensuring the safe operation of the battery system.
  • Compact Design: The BQ27505YZGT-J5 comes in a small 15-pin NanoFree™ package, making it suitable for space-constrained applications without compromising on performance.
  • Easy Integration: With an I2C interface for communication with the host system, this fuel gauge can be easily integrated into existing designs, facilitating quick deployment in new products.

Applications

The BQ27505YZGT-J5 is versatile and can be used in a variety of applications that require reliable battery management. It is particularly well-suited for:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Gaming Devices
  • Bluetooth Headsets
  • Digital Cameras
  • Other Portable Consumer Electronics

With its advanced features and proven technology, the Texas Instruments BQ27505YZGT-J5 is an essential component for designers looking to create the next generation of efficient, reliable, and user-friendly portable devices.

You May Also Be Interested in

Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6455 $57.8730
13+ $7.9143 $102.8859
20+ $7.6670 $153.3400
27+ $7.4197 $200.3319
35+ $7.1723 $251.0305
47+ $6.4304 $302.2288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess