The AD8011ARZ is a high-speed current feedback operational amplifier brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. Designed for a wide range of applications, the AD8011ARZ stands out with its exceptional speed and performance characteristics.
Key Features
- High Speed: With a 300 MHz bandwidth (G = +1), the AD8011ARZ is ideal for video electronics, A/D converters, and high-speed signal processing.
- Low Power: Despite its high-speed capabilities, the device is power-efficient, consuming only 1.5 mA of supply current.
- Dynamic Performance: It boasts a slew rate of 1800 V/µs, ensuring rapid response times in high-speed applications.
- Flexible Power Supply: The amplifier operates effectively with a power supply range of ±2.5 V to ±6 V, providing design versatility.
- Output Voltage Swing: Extends to within 1.2 V of each rail, providing a wide dynamic range for signal processing.
Applications
- Video and Cable Drivers
- ADC Buffer Amplifiers
- Test Equipment and Instrumentation
- Professional Cameras and Video Recorders
- High-speed Data Communications
Product Specifications
Parameter
Value
Part Number
AD8011ARZ
Amplifier Type
Current Feedback
Number of Circuits
1
Bandwidth
300 MHz
Slew Rate
1800 V/µs
Operating Temperature
-40°C to +85°C
Package / Case
SOIC-8
Mounting Type
Surface Mount
With its robust feature set and versatile applications, the AD8011ARZ is a prime choice for designers who require a high-speed, low-power, and reliable current feedback amplifier solution.