EN
  • EN
  • DE

BQ27505YZGT-J2

Part No BQ27505YZGT-J2
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LIION 12DSBGA / Fuel Gauge Li-Ion/Li-Pol 12-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel package
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-UFBGA, DSBGA
Manufacturer Package 12-DSBGA (1.53x1.98)
Win Source Part Number 770341-BQ27505YZGT-J2
Popularity Medium
Supply and Demand Status Limited
Family Name BQ27505-J2
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ27505YZGT-J2 CAD Model

Description

Introducing the Texas Instruments BQ27505YZGT-J2

The Texas Instruments BQ27505YZGT-J2 is a cutting-edge battery fuel gauge integrated circuit that provides a comprehensive solution for power management in modern portable devices. This highly sophisticated chip is designed to accurately measure and report multiple battery parameters, ensuring users can monitor and extend the life of their battery packs with precision and reliability.

Key Features

  • System-Side Impedance Track™ Technology: The BQ27505YZGT-J2 utilizes TI's patented Impedance Track algorithm to provide high-accuracy fuel gauging, capable of maintaining an outstanding level of accuracy over the entire life of the battery.
  • Low Power Consumption: This device is optimized for low power consumption, making it an excellent choice for energy-sensitive applications where battery life is crucial.
  • Single-Cell Support: Specifically designed to cater to single-cell lithium-ion (Li-ion) and lithium-polymer (Li-poly) batteries, the BQ27505YZGT-J2 is versatile and suitable for a wide range of portable electronics.
  • Microcontroller Peripheral: It functions seamlessly as a peripheral to the host microcontroller, providing accurate battery information via an I2C interface.

Advanced Battery Monitoring

The BQ27505YZGT-J2 goes beyond simple voltage monitoring. It provides vital data such as remaining battery capacity (mAh), state-of-charge (%), battery voltage (mV), current (mA), and temperature (°C). These metrics are essential for any power-sensitive application, enabling devices to optimize their performance based on real-time battery status.

Compact and Robust Design

Encased in a compact 15-pin NanoFree™ package, the BQ27505YZGT-J2 is designed for space-constrained applications. Its robust design ensures reliable operation in a variety of conditions, making it a suitable choice for portable consumer electronics, such as smartphones, tablets, digital cameras, as well as medical and fitness devices.

Easy Integration

Integration of the BQ27505YZGT-J2 into your design is facilitated by Texas Instruments' comprehensive support, including detailed datasheets, application notes, and development tools. This support helps to reduce time-to-market and allows designers to leverage the full potential of this advanced battery fuel gauge in their products.

With the BQ27505YZGT-J2, Texas Instruments continues to lead the way in providing innovative solutions for power management, ensuring that your portable devices run longer and more efficiently.

You May Also Be Interested in

Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6455 $57.8730
13+ $7.9143 $102.8859
20+ $7.6670 $153.3400
27+ $7.4197 $200.3319
35+ $7.1723 $251.0305
47+ $6.4304 $302.2288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess