EN
  • EN
  • DE

ACS70331EOLCTR-2P5U3

Part No ACS70331EOLCTR-2P5U3
Manufacturer Allegro MicroSystems, LLC
Catalog Current Sensors
Description HIGH SENSITIVITY, GMR-BASED CURR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000730-ACS70331EOLCTR-2P5U3
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Not For New Designs
For Measuring AC/DC
Sensor Type GMR
Current - Sensing 2.5A
Number of Channels 1
Output Voltage
Sensitivity 800mV/A
Frequency DC ~ 1MHz
Linearity ±0.2%
Voltage - Supply 3V ~ 4.5V
Response Time 535ns
Current - Supply (Max) 6mA
Operating Temperature -40°C ~ 85°C
Grade -
Polarization Unidirectional
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Win Source Part Number Cross
Category Sensors,Transducers
Packaging Tape and Reel
Operating Temperature Range -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian ACS70331EOLCTR-2P5U3 CAD Model

Description

The ACS70331EOLCTR-2P5U3 is a galvanically isolated current sensor IC from Allegro MicroSystems. This sensor provides an economical and precise solution for AC or DC current sensing. The device is designed for applications requiring electrical isolation and a small form factor. It outputs an analog signal proportional to the sensed current.

Applications

  • Motor Control
  • Load Detection and Management
  • Power Supplies
  • Battery Management Systems
  • Overcurrent Fault Protection

Features

  • Galvanic Isolation
  • Low Noise Analog Output
  • Small Footprint
  • 2.5 kV RMS Isolation Voltage
  • Fast Response Time

Benefits

  • Enhanced safety due to galvanic isolation
  • Accurate current measurement with low noise
  • Easy integration into existing systems
  • Protection against high voltage transients
  • Real-time current monitoring

Additional Details

The ACS70331EOLCTR-2P5U3 utilizes Allegro's Hall-effect technology to sense the magnetic field generated by the current flowing through the IC. The output voltage is linearly proportional to the input current. The galvanic isolation is achieved through the use of a high-voltage isolation barrier, ensuring that the high-current circuit is electrically isolated from the low-voltage control circuitry. This sensor is designed for uni-directional current sensing. The part number designation provides information such as current range and package type. Refer to the datasheet for complete specifications, including sensitivity, accuracy, and operating temperature range. The compact size and integrated features make it a suitable solution for various current sensing applications in automotive, industrial, and consumer electronics.

Care should be taken to ensure proper supply voltage and external components are used to maximize performance. The datasheet provides application circuit examples and recommended external component values. EMC and noise mitigation techniques may need to be employed depending on the specific application.

You May Also Be Interested in

Asahi Kasei Microsystems
CURRENT SENSOR HE/OL 20A 10-SMD
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 50A 6-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR MR 30A 16-SOIC
Need more? Email Us
Infineon Technologies
CURRENT SEN HE/OL 50A PG-TISON
Need more? Email Us
LEM
LA 35-NP LEM Board Mount Current Sensors datasheet, inventory, & pricing.
Need more? Email Us
LEM
LF 1005-S/SP22 LEM Current Sensors - Industrial datasheet, inventory, & pricing.
Need more? Email Us
Asahi Kasei Microsystems
CURRENT SEN HE/OL 10.7A 24-VSOP
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 8-TSSOP
Need more? Email Us
Texas Instruments
CURRENT SEN FLUX GATE/CL 20-QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3508 $52.2096
29+ $3.5699 $103.5271
44+ $3.4583 $152.1652
60+ $3.3468 $200.8080
78+ $3.2352 $252.3456
104+ $2.9006 $301.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess