EN
  • EN
  • DE

BQ27505YZGR-J3

Part No BQ27505YZGR-J3
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LI-ION 1CL 12DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Battery Battery Monitor IC Lithium Ion 12-DSBGA
Manufacturer Texas Instruments
Series Impedance Track™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-UFBGA, DSBGA
Case / Package 12-DSBGA
Family Name BQ27505
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864514-BQ27505YZGR-J3
Ultra Librarian 3D Model Ultra Librarian BQ27505YZGR-J3 CAD Model

Description

The Texas Instruments BQ27505YZGR-J3 is a cutting-edge battery fuel gauge integrated circuit designed to provide accurate monitoring of single-cell lithium-ion batteries. This advanced chip is part of the Impedance Track™ family and is particularly suitable for portable applications due to its compact form factor and precise energy monitoring capabilities.

The BQ27505YZGR-J3 utilizes a sophisticated algorithm to report the battery's remaining capacity in milliamp-hours (mAh), state-of-charge percentage (%), battery voltage (V), and temperature (°C), ensuring that users have real-time data to manage their device's power efficiently. This level of precision is crucial for extending the battery life of portable electronics and avoiding unexpected shutdowns.

Key Features:

  • Impedance Track Technology: This feature allows for battery capacity measurement with high accuracy, which adapts over time to maintain consistent monitoring as the battery ages.
  • Single-Cell Operation: Specifically designed for single lithium-ion or lithium-polymer cells, making it an ideal choice for a wide range of portable devices.
  • Low Footprint: The BQ27505YZGR-J3 is available in a compact package, which is essential for space-constrained applications.
  • Low Power Consumption: It has an ultra-low power consumption profile, which is critical for maximizing battery life in portable devices.
  • Easy Integration: The chip can be easily integrated into existing system designs, providing a seamless upgrade path for enhanced battery management.

Applications:

The BQ27505YZGR-J3 is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Gaming Devices
  • Bluetooth Headsets
  • Smart Medical Devices
  • And other handheld electronics

With its robust feature set and Texas Instruments' reputation for quality, the BQ27505YZGR-J3 is a reliable choice for designers and manufacturers looking to incorporate smart battery management into their products.

You May Also Be Interested in

Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2536 $51.0432
29+ $3.4902 $101.2158
45+ $3.3811 $152.1495
62+ $3.2720 $202.8640
80+ $3.1630 $253.0400
106+ $2.8358 $300.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess