EN
  • EN
  • DE

BQ27500DRZT-V120

Part No BQ27500DRZT-V120
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LI-ION BATT FUEL GAUGE 12SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-SON (2.5x4)
Win Source Part Number 1024032-BQ27500DRZT-V120
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ27500DRZT-V120 CAD Model

Description

The BQ27500DRZT-V120 is a cutting-edge battery fuel gauge integrated circuit designed by Texas Instruments to cater to the needs of modern portable applications. This advanced device offers an array of features that make it an essential component for battery management in a wide range of products, including smartphones, tablets, and other handheld devices.

Key Features

  • Impedance Track™ Technology: The BQ27500DRZT-V120 utilizes TI's patented Impedance Track algorithm, which provides accurate battery capacity monitoring, enabling users to precisely gauge the remaining charge in their device's battery.
  • Single-Cell Support: This device is specifically designed to work with single-cell Li-Ion or Li-Polymer batteries, which are commonly used in portable electronics due to their high energy density and lightweight characteristics.
  • Low Power Consumption: With a focus on maximizing battery life, the BQ27500DRZT-V120 is engineered to operate with minimal power consumption, thereby reducing the overall energy drain on the battery.
  • Configurable Alert Functions: It features configurable alerts that can notify the system when certain battery conditions are met, such as low battery or a state-of-charge threshold, helping to prevent unexpected shutdowns.
  • High Accuracy: The device offers high-accuracy measurements of voltage, current, and temperature, which are critical for the precise calculation of remaining battery capacity and overall battery health.
  • Easy Integration: With a small footprint in a DRZT package, the BQ27500DRZT-V120 is designed for easy integration into existing and new designs, saving space on the PCB and reducing the complexity of the battery management system.

Applications

The BQ27500DRZT-V120 is ideal for a range of portable applications, including:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Digital Cameras and Camcorders
  • Wireless Speakers and Headphones
  • Wearable Technology

With its robust feature set and the reputation of Texas Instruments for quality and reliability, the BQ27500DRZT-V120 is a smart choice for designers looking to implement an efficient battery management solution in their products.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7279 $58.3674
13+ $7.9819 $103.7647
20+ $7.7325 $154.6500
27+ $7.4830 $202.0410
35+ $7.2336 $253.1760
47+ $6.4853 $304.8091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,285 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess