EN
  • EN
  • DE

1SMAF4750A

Part No 1SMAF4750A
Manufacturer Chendahang Electronics Co., Ltd
Catalog Diodes - Zener - Single
Description Small plastic package suitable for surface mounted design
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chendahang Electronics Co., Ltd
Win Source Part Number 1122387-1SMAF4750A
Manufacturer Homepage www.szchenda.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMAF4750A CAD Model

Description

The 1SMAF4750A is a surface-mount Zener diode manufactured by Chendahang Electronics Co., Ltd. It is designed for voltage regulation and transient voltage suppression in diverse electronic applications. The diode comes in a compact SMA package, providing efficient performance and easy integration.

Applications:

  • Voltage Regulation: Stabilizing voltage levels in power supplies, ensuring consistent performance.
  • Transient Voltage Suppression (TVS): Protecting electronic circuits from voltage spikes caused by electrostatic discharge (ESD), lightning, or inductive load switching.
  • Overvoltage Protection: Guarding circuits against damage from excessive voltage conditions.
  • Clamping Circuits: Limiting voltage to protect downstream components from voltage fluctuations.
  • Signal Line Protection: Safeguarding sensitive communication lines from transient voltages that can disrupt signal integrity.

Features:

  • SMA Package: Compact surface-mount package, suitable for space-constrained designs.
  • Precise Zener Voltage: Provides accurate voltage regulation for reliable performance.
  • High Surge Current Capability: Capable of withstanding high surge currents without degradation.
  • Low Leakage Current: Minimizes current leakage in the reverse direction, improving efficiency.
  • Fast Response Time: Quickly responds to transient voltage events, ensuring rapid protection.

Benefits:

  • Enhanced Circuit Protection: Effectively protects sensitive components from voltage transients and overvoltage situations.
  • Stable Voltage Levels: Ensures reliable circuit operation by maintaining consistent voltage regulation.
  • Space-Efficient Design: Compact SMA package allows for high-density board layouts, saving valuable PCB space.
  • Improved Circuit Reliability: Minimizes the risk of voltage-related failures, boosting overall circuit robustness.
  • Cost-Effective Solution: Delivers a cost-efficient approach to voltage regulation and transient voltage suppression, optimizing budget allocation.

Technical Specifications: The 1SMAF4750A features a Zener voltage of approximately 27V (refer to the datasheet for the exact value). It is designed to handle substantial peak pulse power dissipation, generally measured in hundreds of watts. Its operating temperature range typically spans from -55°C to +150°C, ensuring reliable operation in various environments. The forward voltage drop is approximately 0.9V at a specified forward current.

Compatibility: Designed for seamless compatibility with standard surface-mount assembly processes. Its small size and robust construction render it an ideal choice for a broad array of electronic applications, guaranteeing effective voltage regulation and transient protection.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
805+ $0.0622 $50.0710
1,960+ $0.0511 $100.1560
3,035+ $0.0495 $150.2325
4,180+ $0.0479 $200.2220
5,400+ $0.0463 $250.0200
7,230+ $0.0415 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 805 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess