EN
  • EN
  • DE

BQ27500DRZR

Part No BQ27500DRZR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Fuel Gauge Li-Ion/Li-Pol 12-Pin VSON EP T/R / System-Side Impedance Track™ Fuel Gauge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154249-BQ27500DRZR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BQ27500
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian BQ27500DRZR CAD Model

Description

Product Overview: Texas Instruments BQ27500DRZR

The Texas Instruments BQ27500DRZR is a cutting-edge battery fuel gauge integrated circuit designed to provide accurate monitoring of single-cell lithium-ion batteries. This advanced system-side fuel gauge is part of TI's extensive line of battery management solutions, tailored for portable and mobile applications. The BQ27500DRZR leverages the patented Impedance Track™ algorithm, ensuring high-precision battery capacity monitoring, which is crucial for user experience and safety in today's portable devices.

Key Features

  • System-Side Fuel Gauge: Allows for flexible placement and is not limited to being co-located with the battery cells.
  • Impedance Track Technology: Offers accurate battery capacity measurement over the entire life of the battery without requiring periodic full discharges.
  • Low Power Consumption: Designed for energy efficiency, it aids in extending the battery life of portable devices.
  • Single-Cell Operation: Specifically tailored for single-cell lithium-ion batteries, which are widely used in modern portable electronics.
  • Compact Design: Available in a small footprint, making it ideal for space-constrained applications.
  • Communication Interface: Supports I2C interface for seamless integration with the host system, enabling real-time battery monitoring and reporting.

Applications

The BQ27500DRZR is versatile and can be employed in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Digital Cameras and Camcorders
  • Wearable Technology
  • Bluetooth Headsets and Accessories

Advantages

Integrating the BQ27500DRZR into your product design offers numerous advantages:

  • Enhanced battery life estimation promotes user confidence and product reliability.
  • Reduction in premature battery replacement costs due to accurate state-of-charge calculations.
  • Supports design flexibility due to its system-side placement capability.
  • Enables smarter power management strategies within the host device.

With the BQ27500DRZR, Texas Instruments continues its legacy of providing innovative, high-quality integrated circuits that address the evolving needs of battery-powered electronics.

You May Also Be Interested in

Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
BQ27Z558YPHR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7893 $50.2074
44+ $2.2887 $100.7028
68+ $2.2172 $150.7696
94+ $2.1457 $201.6958
121+ $2.0741 $250.9661
162+ $1.8596 $301.2552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess