EN
  • EN
  • DE

BQ27441DRZT-G1A

Part No BQ27441DRZT-G1A
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LICOO2 12SON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-SON (2.5x4)
Win Source Part Number 1024028-BQ27441DRZT-G1A
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian BQ27441DRZT-G1A CAD Model

Description

The BQ27441DRZT-G1A from Texas Instruments is a sophisticated battery fuel gauge integrated circuit (IC) that provides real-time battery management solutions. This compact, single-cell Li-Ion battery fuel gauge is an essential component for portable applications, enabling accurate monitoring of remaining battery capacity and overall battery health.

Utilizing the patented Impedance Track™ algorithm, the BQ27441DRZT-G1A offers a high level of accuracy in measuring the remaining battery capacity (mAh) as a function of the battery voltage, discharge current, temperature, and aging. This algorithm adapts over time to maintain an accurate state-of-charge (SOC) estimation even as the battery undergoes changes due to usage and aging.

The device comes in a small 12-pin SON package, making it suitable for space-constrained applications. Its design is optimized for energy efficiency, which is critical for maximizing battery life in portable devices. The BQ27441DRZT-G1A supports a wide range of power supply voltages, from 2.5V to 5.5V, allowing for flexible integration into various circuit designs.

Key features of the BQ27441DRZT-G1A include system-side fuel gauging, which eliminates the need for an external sense resistor and simplifies system design. It also provides valuable system information such as battery voltage, average current, and temperature, which can be communicated to the host processor over an I2C interface. Additionally, the device supports SHA-1 authentication to ensure the use of authentic batteries in the system.

For developers and engineers, Texas Instruments provides comprehensive technical documentation, development tools, and software support to facilitate the integration of the BQ27441DRZT-G1A into their projects. This includes evaluation modules, application notes, and user guides to expedite design-in processes and reduce time-to-market for new products.

In summary, the BQ27441DRZT-G1A is a reliable and accurate solution for battery fuel gauging, offering the precision and efficiency required for modern portable electronics. Its advanced features and support tools make it an ideal choice for a wide range of applications, including smartphones, tablets, and other handheld devices.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9094 $50.8222
32+ $3.2077 $102.6464
49+ $3.1075 $152.2675
67+ $3.0072 $201.4824
86+ $2.9070 $250.0020
116+ $2.6063 $302.3308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess