EN
  • EN
  • DE

BQ27421YZFT-G1A

Part No BQ27421YZFT-G1A
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LICO2 9DSBGA / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-DSBGA
Win Source Part Number 1024023-BQ27421YZFT-G1A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BQ27421
Introduction Date April 26, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian BQ27421YZFT-G1A CAD Model

Description

The BQ27421YZFT-G1A is a cutting-edge fuel gauge integrated circuit (IC) designed by Texas Instruments (TI), a global leader in semiconductor technology. This advanced system-on-chip solution is engineered to provide precise battery management for single-cell Li-Ion batteries, which are commonly used in portable electronics such as smartphones, tablets, and digital cameras.

Key Features

  • System-Side Fuel Gauge: This IC resides on the system side, meaning it can be placed anywhere in the system and does not require a connection to the battery pack.
  • Impedance Track™ Technology: TI's proprietary Impedance Track algorithm offers accurate state-of-charge (SOC) readings, which reflect the battery's energy level more accurately than traditional methods.
  • Microcontroller Interface: The device includes an I2C interface, allowing for seamless communication with a host microcontroller.
  • Low Power Consumption: Designed for energy efficiency, the BQ27421YZFT-G1A consumes minimal power, thus preserving battery life.
  • Compact Form Factor: The IC comes in a small-sized package, making it an ideal choice for space-constrained applications.

Benefits

  • Enhanced Battery Life: By providing precise battery monitoring, the BQ27421YZFT-G1A helps in optimizing the charging cycle and improving the overall battery life.
  • Real-Time Monitoring: The device enables real-time monitoring of critical battery parameters, which is essential for safety and performance.
  • Easy Integration: With its user-friendly interface and compact design, this IC can be easily integrated into a wide range of portable electronic devices.

Applications

The versatility of the BQ27421YZFT-G1A makes it suitable for a diverse array of applications. It is particularly well-suited for portable devices requiring accurate fuel gauging and battery management, such as:

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Handheld Gaming Devices
  • Personal Health and Fitness Trackers

In summary, the BQ27421YZFT-G1A from Texas Instruments represents a robust and reliable solution for battery fuel gauging, offering precision, efficiency, and ease of use to manufacturers and consumers alike.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0531 $51.3275
60+ $1.6846 $101.0760
92+ $1.6319 $150.1348
127+ $1.5793 $200.5711
164+ $1.5266 $250.3624
220+ $1.3687 $301.1140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,100 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess