EN
  • EN
  • DE

BQ27411DRZR-G1D

Part No BQ27411DRZR-G1D
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description PROTOTYPE / Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Bulk
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection -
Interface I²C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-VFDFN Exposed Pad
Supplier Device Package 12-SON (2.5x4)
Win Source Part Number 1356634-BQ27411DRZR-G1D
Ultra Librarian 3D Model Ultra Librarian BQ27411DRZR-G1D CAD Model

Description

Introducing the Texas Instruments BQ27411DRZR-G1D Battery Fuel Gauge

The Texas Instruments BQ27411DRZR-G1D is a cutting-edge battery fuel gauge integrated circuit that offers a comprehensive solution for power management and battery monitoring in portable devices. This advanced chip is designed to cater to the needs of modern electronics by providing precise battery fuel gauging capabilities, which help in extending the battery life and enhancing the overall user experience.

Key Features

  • System-Side Fuel Gauge: The BQ27411DRZR-G1D is a system-side fuel gauge that provides accurate state-of-charge (SOC) readings, enabling devices to display battery levels with high precision.
  • Single-Cell Li-Ion and Li-Polymer Battery Support: It is specifically tailored for single-cell lithium-ion (Li-Ion) and lithium-polymer (Li-Poly) batteries, which are commonly used in portable electronics.
  • Microcontroller Peripheral: The device interfaces seamlessly with microcontrollers over an I2C communication bus, making it an easily integrated peripheral in a variety of system architectures.
  • Impedance Track™ Algorithm: Texas Instruments' proprietary Impedance Track™ algorithm is at the heart of this fuel gauge, providing outstanding accuracy in SOC measurements by accounting for battery aging, temperature, and discharge rate.
  • Low Power Consumption: Designed for efficiency, the BQ27411DRZR-G1D ensures minimal power consumption, which is crucial for battery-powered applications.
  • Compact Form Factor: The device comes in a small-sized, lead-free, 12-pin SON package, making it an ideal choice for space-constrained applications.

Applications

The versatility of the BQ27411DRZR-G1D makes it suitable for a broad spectrum of portable electronics, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Speakers and Headphones
  • Handheld Gaming Devices
  • Personal Medical Devices
  • And many other battery-powered gadgets

The integration of the BQ27411DRZR-G1D into your product design ensures reliable battery management, which translates into a more dependable and user-friendly experience for the end-user. With Texas Instruments' reputation for quality and innovation, this battery fuel gauge is a smart choice for designers looking to optimize power consumption and maximize battery efficiency in their portable devices.

You May Also Be Interested in

Texas Instruments
Lowest to $37.2795
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8089 $52.2801
19+ $5.4412 $103.3828
29+ $5.2574 $152.4646
41+ $4.8898 $200.4818
54+ $4.7059 $254.1186
67+ $4.5221 $302.9807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess