EN
  • EN
  • DE

BQ27410DRZT-G1

Part No BQ27410DRZT-G1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LICOO2 12SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Battery Monitor
Battery Chemistry Lithium Cobalt Oxide
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-SON (2.5x4)
Win Source Part Number 1024020-BQ27410DRZT-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ27410DRZT-G1 CAD Model

Description

The BQ27410DRZT-G1 is a state-of-the-art battery fuel gauge integrated circuit from Texas Instruments, designed to provide real-time monitoring and precise information about the battery's state of charge (SOC) and overall health. This compact, single-cell Li-Ion battery fuel gauge is a crucial component for portable applications, ensuring efficient energy management and prolonging the battery life of your device.

Key Features

  • System-Side Fuel Gauge: This IC resides on the system side, which means it can be placed away from the battery and does not require an embedded battery controller.
  • Impedance Track™ Technology: Equipped with TI's proprietary Impedance Track algorithm, the BQ27410DRZT-G1 offers accurate SOC readings by measuring battery impedance in real-time, even under varying load conditions and temperatures.
  • Low Power Consumption: Designed for energy efficiency, it has a low quiescent current that conserves battery life, making it ideal for portable and mobile applications.
  • Single-Cell Support: It supports a wide range of single-cell Li-Ion and Li-Polymer battery packs, which are commonly used in modern portable electronics.
  • Easy Integration: The device comes in a small, leaded package that simplifies the integration process into compact system designs.
  • Unsealed Configuration: It allows for direct communication with the host system, facilitating firmware updates and parameter adjustments to optimize performance for various battery chemistries.

Applications

The BQ27410DRZT-G1 is versatile and can be used in a multitude of applications. It is particularly suitable for:

  • Smartphones and tablets
  • Wearable technology
  • Portable gaming devices
  • Digital cameras and camcorders
  • Bluetooth headsets and accessories

With the BQ27410DRZT-G1, Texas Instruments continues its legacy of delivering high-quality, reliable power management solutions that meet the demands of modern portable electronics.

You May Also Be Interested in

Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4986 $50.9916
15+ $6.9732 $104.5980
23+ $6.7553 $155.3719
31+ $6.5374 $202.6594
40+ $6.3195 $252.7800
53+ $5.6657 $300.2821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 545 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess