EN
  • EN
  • DE

BQ25720RSNR

Part No BQ25720RSNR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description SMBUS 1- TO 4-CELL NVDC BUCK-BOO / Charger IC Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap 32-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lead Acid, Li-Ion/Li-Polymer, Lithium Phosphate/LiFePO4, NiCd, NiMH, SuperCap
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Programmable Features Voltage
Fault Protection Over Current, Over Temperature
Charge Current - Max 16.256A
Battery Pack Voltage 24V (Max)
Voltage - Supply (Max) 26V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ25720RSNRDKR,296-BQ25720RSNRCT,296-BQ25720RSNRTR
Standard Package 3,000
Win Source Part Number 999811-BQ25720RSNR
Ultra Librarian 3D Model Ultra Librarian BQ25720RSNR CAD Model

Description

The Texas Instruments BQ25720RSNR is a highly integrated battery charge controller and selector tailored for the power needs of portable applications. This advanced device is part of TI's extensive portfolio of battery management solutions designed to enhance the performance and reliability of modern electronics.

The BQ25720RSNR operates with an input voltage range from 3.5V to 24V, which allows for flexible power sourcing from various types of adapters including USB Power Delivery (PD). With support for 1- to 4-series cell Li-Ion and Li-Polymer battery packs, it caters to a wide array of portable devices such as laptops, tablets, and other smart devices requiring efficient power management.

This sophisticated charge controller integrates a high-efficiency, low RDS(ON) battery FET ideal for high power density applications. It boasts a wide range of features including autonomous charging, I2C interface for optimal system integration and programmability, and NVDC-1 and NVDC-2 power path management, ensuring the system remains powered even when the battery is fully discharged.

The BQ25720RSNR also excels in safety and protection, incorporating a comprehensive suite of safeguards such as input over-voltage protection, over-temperature protection, and battery over-voltage protection. These features not only protect the device but also ensure the safety and longevity of the battery and the system it powers.

With a compact QFN package, the BQ25720RSNR minimizes the footprint on the PCB, making it an ideal choice for space-constrained applications. Its advanced power management capabilities, coupled with its small form factor, make it an excellent solution for designers looking to enhance the efficiency and battery life of their portable devices.

Overall, the Texas Instruments BQ25720RSNR stands out as a versatile, efficient, and reliable choice for modern portable electronics, ensuring that they remain charged and ready for use, no matter where your customers are.

You May Also Be Interested in

Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5660 $50.0940
22+ $4.5670 $100.4740
34+ $4.4243 $150.4262
47+ $4.2816 $201.2352
61+ $4.1389 $252.4729
81+ $3.7107 $300.5667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,085 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess