EN
  • EN
  • DE

BQ24721CHRBR

Part No BQ24721CHRBR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0931+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 713809-BQ24721CHRBR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24721CHRBR CAD Model

Description

Introducing the Texas Instruments BQ24721CHRBR

The BQ24721CHRBR is a cutting-edge, high-efficiency, synchronous battery charger with integrated power FETs from Texas Instruments. Designed to cater to the demanding needs of modern portable electronics, this chip ensures safe and efficient charging for a wide range of battery chemistries, including Li-ion, Li-polymer, and LiFePO4 batteries.

One of the standout features of the BQ24721CHRBR is its support for both wide input voltage range and adjustable charging current. This flexibility allows the device to be used in various applications, from laptops and tablets to portable power tools and other battery-operated devices. The integrated power FETs facilitate a more compact design, reducing the overall footprint and simplifying the circuit layout for designers.

The device also boasts advanced safety features such as input over-voltage protection, thermal shutdown, and a battery temperature monitoring input. These features work in tandem to ensure that the charging process is not only efficient but also safe for both the device and the user. The battery temperature monitoring input is particularly crucial, as it prevents charging in extreme temperature conditions which could otherwise lead to battery damage or safety hazards.

Furthermore, the BQ24721CHRBR supports programmable charge parameters via an SMBus interface, giving designers the ability to customize the charging process for specific battery sizes and chemistries. This level of customization ensures optimal charging efficiency and extends the overall lifespan of the battery.

Efficiency is a key consideration for portable devices, and the BQ24721CHRBR doesn't disappoint. Its synchronous switching topology minimizes power loss during charging, which not only speeds up the charging process but also conserves energy, contributing to longer battery life and more eco-friendly device operation.

In summary, the Texas Instruments BQ24721CHRBR is a versatile, high-performance battery charging solution that offers a blend of efficiency, safety, and customization. Its integration of power FETs, advanced protection features, and programmability make it an excellent choice for designers looking to enhance the charging capabilities of their next-generation portable electronics.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5841 $58.3364
9+ $11.9665 $107.6985
13+ $11.5925 $150.7025
18+ $11.2186 $201.9348
24+ $10.8446 $260.2704
31+ $9.7228 $301.4068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess