EN
  • EN
  • DE

BQ24721C

Part No BQ24721C
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description ADVANCED MULTI-CHEMISTRY AND MULTI-CELL SYNCHRONOUS SWITCH-MODE CHARGER AND SYSTEM POWER SELECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154205-BQ24721C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24721C CAD Model

Description

Introducing the BQ24721C from Texas Instruments

The BQ24721C is a highly integrated synchronous switch-mode battery charge controller designed by Texas Instruments to efficiently manage power for today's portable devices. This sophisticated device offers a seamless charging experience for laptops, tablets, and other portable electronics, ensuring that your devices are powered up and ready to go whenever you are.

At the heart of the BQ24721C lies its multi-chemistry charging capability, which supports both Li-Ion and Li-Polymer battery chemistries. With an input voltage range of 5V to 24V, this versatile charger is compatible with a wide array of power sources, from AC adapters to car chargers, making it a universal solution for charging needs.

The innovative charge controller features a programmable charge current up to 8A and a charge voltage up to 19.2V, which allows for fast and efficient charging, minimizing downtime for devices. Its synchronous switch-mode design ensures that power conversion is carried out with high efficiency, which not only saves energy but also reduces heat, enhancing the longevity of both the battery and the charger.

One of the key benefits of the BQ24721C is its System Management Bus (SMBus) interface, which provides a robust communication protocol for smart battery management. This feature allows for real-time monitoring and control of the charging process, including the adjustment of charge parameters, fault diagnostics, and the provision of critical system information to the host device.

Safety is a top priority for Texas Instruments, and the BQ24721C incorporates multiple protection features. These include over-voltage, over-current, and thermal protection, which safeguard the device and battery from potential damage caused by abnormal conditions. Additionally, the charger supports the industry-standard SMBus Level 2 battery specification, ensuring compatibility and safe operation across different devices and battery packs.

With its compact size and QFN package, the BQ24721C is designed for space-constrained applications, making it an ideal choice for integration into modern portable electronics. Whether you're a device manufacturer or a tech enthusiast looking to build a reliable charging solution, the BQ24721C from Texas Instruments represents a cutting-edge choice that balances performance, flexibility, and safety.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess