EN
  • EN
  • DE

BQ24210DQCT

Part No BQ24210DQCT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description 800mA, Single-Input, Single Cell Li-Ion Battery Solar Charger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 800mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 7V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-WSON (3x2)
Win Source Part Number 1154161-BQ24210DQCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24210
Introduction Date January 01, 2011
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24210DQCT CAD Model

Description

Product Overview: BQ24210DQCT by Texas Instruments

The BQ24210DQCT is a highly efficient, single-cell lithium-ion battery charger from Texas Instruments designed to be integrated into a wide range of portable applications. This compact, integrated power management IC is specifically tailored for systems that require space-saving solutions and efficient charging capabilities.

Key Features

  • High Efficiency: With up to 95% charge efficiency, the BQ24210DQCT maximizes power transfer from the input to the battery, ensuring rapid and energy-efficient charging.
  • Programmable Charge Rate: The device allows for programmable charge rates through an external resistor, providing flexibility to work with various battery sizes and desired charge times.
  • Power Path Management: The integrated power path management feature enables the system to be powered from the USB port while simultaneously charging the battery, optimizing system run time.
  • Thermal Regulation: To protect the battery and the charger, the BQ24210DQCT includes a thermal regulation feature that reduces charge current in the event of excessive temperature rise.

Applications

The BQ24210DQCT is suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Wireless Headsets and Wearables
  • Other Portable Devices Requiring Single-Cell Lithium-Ion Charging

Technical Specifications

With a wide input voltage range of 4.4V to 10V, the BQ24210DQCT supports charging from both USB and AC adapters. Its charge current is programmable up to 800mA, and the IC comes in a compact 10-pin, 3x3 mm QFN package, making it ideal for space-constrained applications.

Quality and Reliability

As with all Texas Instruments products, the BQ24210DQCT is manufactured to the highest quality standards, ensuring reliable operation over a wide temperature range and a long product lifespan. The device is also compliant with industry-standard safety protocols.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4696 $52.0440
36+ $2.8468 $102.4848
55+ $2.7579 $151.6845
75+ $2.6689 $200.1675
97+ $2.5799 $250.2503
130+ $2.3131 $300.7030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,808 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess