EN
  • EN
  • DE

BQ24191RGER

Part No BQ24191RGER
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description I2C Controlled 4.5A Single Cell USB/Adaptor Charger With Narrow VDC Power Path Management and USB OTG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154154-BQ24191RGER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24191RGER CAD Model

Description

Introducing the BQ24191RGER by Texas Instruments

The BQ24191RGER is a highly integrated and efficient solution for your power management needs, designed and manufactured by the renowned industry leader, Texas Instruments. This state-of-the-art device is a testament to Texas Instruments' commitment to providing innovative and reliable power solutions for a wide range of applications.

Product Features

  • Charge Voltage Regulation: The BQ24191RGER offers precise charge voltage regulation, which is critical for maintaining the longevity and stability of batteries. It can support a range of battery chemistries with its programmable regulation settings.
  • Charge Current Programming: With this device, users have the flexibility to program the charge current according to their specific needs, ensuring that the charging process is optimized for efficiency and safety.
  • High-Efficiency Power Path Management: The BQ24191RGER incorporates a high-efficiency power path management system, which enables the device to power the system while simultaneously and independently charging the battery. This feature is particularly useful in portable devices where operational uptime is critical.
  • Integrated Safety Features: Safety is a paramount concern in power management, and the BQ24191RGER includes multiple safety features such as thermal regulation, input overvoltage protection, and battery temperature sensing for a comprehensive safety approach.

Technical Specifications

  • Input Voltage Range: The device operates over a wide input voltage range, making it suitable for various power sources.
  • Output Current: It delivers a high output current, which can be programmed to suit the charging requirements of different battery sizes and configurations.
  • Package Type: The BQ24191RGER comes in a compact VQFN-24 package, which is ideal for space-constrained applications.
  • Communication Interface: It features an I2C interface for system integration, allowing for advanced control and monitoring of the charging process.

The BQ24191RGER is an excellent choice for designers looking for a robust and versatile charging solution. Its integration of multiple charging features into a single chip makes it a compact and efficient choice for portable electronics, including smartphones, tablets, and other personal electronic devices. With the backing of Texas Instruments' expertise and support, the BQ24191RGER is set to be a leading solution in power management technology.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess