EN
  • EN
  • DE

BQ24166YFFT

Part No BQ24166YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHRG MGMT LI-ION 49DSBGA / Switching Battery Charger Li-Ion/Li-Pol 2500mA 4.2V 49-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Short Circuit
Charge Current - Max 2.5A
Battery Pack Voltage 3.7V
Voltage Supply MAX 10V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 49-UFBGA, DSBGA
Manufacturer Package 49-DSBGA (2.8x2.8)
Win Source Part Number 770306-BQ24166YFFT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24166
Introduction Date December 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24166YFFT CAD Model

Description

Product Overview: Texas Instruments BQ24166YFFT

The BQ24166YFFT is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This highly efficient, compact battery charger is specifically tailored for portable applications and is a part of TI's extensive battery management product line.

This sophisticated device offers a versatile charging solution that supports a wide range of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4. It is capable of operating with an input voltage range from 4.5V to 17V, making it suitable for various power sources such as USB ports, wall adapters, and car chargers.

With an integrated power FET, the BQ24166YFFT provides a high charge efficiency that is complemented by its ability to deliver up to 2.5A of continuous charge current. This feature ensures rapid charging of batteries, saving users valuable time. Additionally, the device includes a thermal regulation feature that protects against overheating, ensuring safe operation under all conditions.

One of the key features of the BQ24166YFFT is its programmable charge parameters. Designers can set the charge voltage and current according to the specific needs of their application, providing flexibility and precision in managing battery health. Moreover, the device includes a range of safety features such as over-voltage protection, short-circuit protection, and battery temperature monitoring, which help to prevent damage to the battery and the device it powers.

The BQ24166YFFT comes in a compact 20-pin QFN package, which is ideal for space-constrained portable devices. Its small footprint allows for easy integration into the design of smartphones, tablets, power banks, and other portable electronics.

In summary, the BQ24166YFFT from Texas Instruments is a highly adaptable and efficient solution for modern battery charging applications. Its combination of power management, safety features, and compact design makes it an excellent choice for designers looking to enhance the performance of their portable devices.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7476 $53.9808
19+ $5.5365 $105.1935
28+ $5.3635 $150.1780
39+ $5.1905 $202.4295
50+ $5.0175 $250.8750
67+ $4.4984 $301.3928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess