EN
  • EN
  • DE

BQ24158EVM-697

Part No BQ24158EVM-697
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR BQ24158-697 / BQ24158 Battery Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Battery Charger
Embedded No
Utilized IC / Part BQ24158
Primary Attributes 1 Cell- Li-Ion
Secondary Attributes I2C Interface
Supplied Contents Board(s)
Win Source Part Number 770300-BQ24158EVM-697
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name BQ24158
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24158EVM-697 CAD Model

Description

Overview of Texas Instruments BQ24158EVM-697

The Texas Instruments BQ24158EVM-697 is a comprehensive evaluation module designed for testing the capabilities and performance of the BQ24158, a highly integrated switch-mode battery charge management and system power path management device. This advanced module is ideal for professionals and enthusiasts looking to explore the functionalities of the BQ24158 in various applications, particularly in portable devices.

Key Features

  • High-Efficiency Switch-Mode Charger: The BQ24158EVM-697 highlights the BQ24158's switch-mode operation, which provides a high-efficiency charging solution, reducing heat and improving overall system performance.
  • USB Friendly: Designed to work seamlessly with USB power sources, the EVM makes it easy to test the BQ24158's operation with a standard USB interface, ensuring compatibility with a wide range of devices and power specifications.
  • Power Path Management: The module demonstrates the BQ24158's power path management capabilities, which allow for simultaneous battery charging and system operation, ensuring that devices remain powered even when the battery is being charged.
  • Multiple Safety Features: The BQ24158 includes various safety features to protect against overvoltage, overcurrent, and thermal overload, which are all supported and can be evaluated using the EVM.
  • LED Indicators: On-board LED indicators provide immediate visual feedback on the status of the charging process and power path management, facilitating quick and easy assessment during testing.

Applications

The BQ24158EVM-697 is suitable for a wide range of applications, particularly where efficient charging and power management are crucial. These include:

  • Smartphones, tablets, and other portable electronics
  • Portable medical devices
  • Handheld instruments and industrial devices

Technical Specifications

The evaluation module comes equipped with all the necessary features to fully assess the BQ24158's performance:

  • Input Voltage Range: 4.5 V to 6.5 V
  • Adjustable Output Voltage for Various Battery Chemistries
  • Programmable Charge Current up to 2 A
  • Thermal Regulation and Protection
  • Test Points for Key Signals

With the BQ24158EVM-697, users can expect a robust platform for developing and testing their power management solutions, leveraging Texas Instruments' expertise in the field of integrated circuit design.

You May Also Be Interested in

New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess