EN
  • EN
  • DE

MAX4820ETP+T

Part No MAX4820ETP+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC RELAY DRIVER 8CHAN 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Type Relay, Solenoid Driver
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Voltage - Load 2.3 V ~ 5.5 V
Current - Output (Maximum) 70mA
Rds On (Typ) 2 Ohm
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-TQFN (4x4)
Win Source Part Number 704238-MAX4820ETP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4820
Introduction Date January 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4820ETP+T CAD Model

Description

Maxim Integrated MAX4820ETP+T 8-Channel Relay Drivers with Serial/Parallel Interface

The MAX4820ETP+T from Maxim Integrated is a high-performance, 8-channel relay driver equipped with both serial and parallel interfaces, designed for use in a variety of applications where multiple relay control is required. This compact and efficient chip is ideal for space-constrained environments, offering a reliable solution for driving relays with voltage levels suitable for a wide range of relay coils.

With its integrated 8-channel driver, the MAX4820ETP+T can directly drive up to eight relay coils, reducing the number of components required on the PCB. This makes it an excellent choice for applications such as industrial controls, home automation, and automated test equipment where multiple relays need to be controlled with precision and ease.

The device operates with a supply voltage ranging from 2.7V to 5.5V, making it compatible with both 3.3V and 5V systems. Each channel is capable of sinking up to 50mA of continuous current, which is sufficient for most small to medium-sized relays. Additionally, built-in clamp diodes protect the driver from inductive kickback when the relay coils are de-energized, ensuring the longevity and reliability of the system.

The MAX4820ETP+T offers flexible control options. Its serial interface is SPI-compatible, allowing for easy integration with microcontrollers and other digital systems. The parallel interface option provides a straightforward way to control relays directly with logic signals, making it suitable for simpler applications or where serial bus communication is not required.

Encased in a compact TQFN-EP package, the MAX4820ETP+T minimizes the footprint on your circuit board. The exposed pad (EP) enhances thermal performance, ensuring the device operates within its specified temperature range even under full load conditions.

Maxim Integrated's commitment to quality and reliability is evident in the MAX4820ETP+T, making it a smart choice for designers looking for a robust relay driver solution. Whether you're developing sophisticated control systems or simple automation projects, this integrated circuit provides a mix of performance, ease of use, and space-saving design that can help streamline your product development.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess