EN
  • EN
  • DE

BQ24157EVM-697

Part No BQ24157EVM-697
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description MODULE EVAL FOR BQ24157-697 / BQ24157 Battery Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Battery Charger
Embedded No
Utilized IC / Part BQ24157
Primary Attributes 1 Cell- Li-Ion
Secondary Attributes I2C Interface
Supplied Contents Board(s)
Win Source Part Number 770298-BQ24157EVM-697
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name BQ24157
Introduction Date December 20, 2011
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24157EVM-697 CAD Model

Description

Introducing the BQ24157EVM-697 Evaluation Module from Texas Instruments

Experience the cutting-edge in battery management technology with the BQ24157EVM-697, a comprehensive evaluation module designed by Texas Instruments to showcase the capabilities of the BQ24157 integrated circuit. This exceptional tool is tailored for developers, engineers, and researchers who are looking to explore and test the functionalities of the BQ24157, a highly efficient, synchronous battery charger with power path management for single-cell Li-ion and Li-polymer batteries.

Key Features of the BQ24157EVM-697

  • Integrated Power Management: The BQ24157EVM-697 provides a seamless power management solution, integrating a battery charge controller, a power path manager, and a system load balancer in one compact package.
  • Flexible Charging Options: With support for USB and adapter power inputs, this EVM allows for versatile charging scenarios, ensuring compatibility with a wide range of power sources.
  • Programmable Charging Parameters: Users can customize the charge voltage, current, termination, and thermal regulation thresholds to suit various battery specifications and application requirements.
  • High-Efficiency Operation: The synchronous switch-mode charger design minimizes power loss and heat, enhancing overall efficiency and battery life.
  • Advanced Safety Features: The module includes multiple safety mechanisms such as over-voltage, over-temperature, and short-circuit protection to ensure safe and reliable operation.

Easy-to-Use Evaluation Platform

The BQ24157EVM-697 is designed for simplicity and ease of use, allowing for quick setup and immediate experimentation. It comes equipped with test points and jumpers, enabling users to easily measure, configure, and modify the circuit parameters. The evaluation module also includes LED indicators that provide real-time status updates on the charging process and power path management.

Applications

The BQ24157EVM-697 is ideal for a variety of applications, including portable electronics, handheld devices, and smart wearables, where efficient power management and battery longevity are crucial. Its versatility and robust feature set make it an excellent platform for developing and testing battery charging solutions for consumer, industrial, and medical devices.

With the BQ24157EVM-697, Texas Instruments continues its legacy of delivering high-quality, innovative solutions that empower engineers to lead the way in electronics design.

You May Also Be Interested in

Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess