The BQ24108RHLRG4 is a high-efficiency, synchronous battery charger from Texas Instruments, designed to manage the power requirements for portable devices. This integrated circuit (IC) is specifically tailored for a wide range of applications, including smartphones, tablets, digital cameras, and other USB-powered gadgets.
Key Features
- Input Voltage Range: The BQ24108RHLRG4 operates efficiently with an input voltage range of 4.5 V to 17 V, making it versatile for various power sources.
- Charge Current: It offers programmable charge currents up to 1.5 A, allowing for fast and efficient charging of the battery.
- Integrated Power FETs: The device includes internal power FETs for synchronous rectification, which contributes to its high efficiency and reduced heat generation.
- Charge Regulation: It features high-accuracy voltage and current regulation, ensuring the battery is charged safely and effectively.
- Battery Preconditioning: The BQ24108RHLRG4 provides a preconditioning feature that gently charges batteries that are deeply discharged, extending their life and performance.
- Safety Timers: Safety is a priority, and this IC includes programmable safety timers for charge termination to prevent overcharging.
- Status Indicators: LED status indicators can be used to display charge status and fault conditions, providing clear and immediate feedback.
- Thermal Regulation: To protect against overheating, the device incorporates thermal regulation, which reduces charge current when necessary.
Applications
The BQ24108RHLRG4's high level of integration and performance makes it suitable for a variety of applications, including:
- Portable Media Players
- Handheld Devices
- Bluetooth Headsets
- Backup Batteries
- Other USB Charging Applications
Package and Quality
This battery charger IC comes in a compact 20-pin QFN package, ensuring a small footprint on the PCB while maintaining excellent thermal performance. The BQ24108RHLRG4 is also RoHS compliant and is designed to meet the quality and reliability standards expected from Texas Instruments.
With its advanced features and flexible capabilities, the BQ24108RHLRG4 from Texas Instruments stands out as a smart choice for designers looking to implement an efficient power management solution in their portable devices.