EN
  • EN
  • DE

BQ20Z80DBT-V102

Part No BQ20Z80DBT-V102
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE BQ29312A 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tube
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number BQ20Z80
Standard Package 50
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342431-BQ20Z80DBT-V102
Ultra Librarian 3D Model Ultra Librarian BQ20Z80DBT-V102 CAD Model

Description

The BQ20Z80DBT-V102 is a sophisticated battery management solution from Texas Instruments designed to cater to the needs of multi-cell lithium-ion battery packs. This highly integrated device is part of TI's extensive portfolio of battery management ICs, which are renowned for their reliability and performance in various applications ranging from portable electronics to industrial systems.

Key Features

  • Advanced Battery Monitoring: The BQ20Z80DBT-V102 provides precise measurement of critical parameters such as voltage, current, and temperature, ensuring optimal battery performance and longevity.
  • Impedance Track™ Technology: Equipped with TI's patented Impedance Track algorithm, this device offers accurate state-of-charge (SOC) calculations, even under varying load conditions and temperatures.
  • DataFlash Support: It includes support for DataFlash storage, allowing for extensive data logging and firmware updates, enhancing the flexibility and upgradability of the battery management system.
  • Integrated Safety Features: The product incorporates multiple safety mechanisms to protect the battery pack, including overvoltage, undervoltage, overcurrent, and overtemperature protections.
  • Communication Interface: It features an SMBus interface for communication with the host system, enabling the exchange of vital battery information and control commands.

Applications

The BQ20Z80DBT-V102 is suitable for a wide range of applications that require advanced battery management, such as:

  • Notebook Computers
  • Portable Power Tools
  • Medical Devices
  • Uninterruptible Power Supplies (UPS)
  • Energy Storage Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The BQ20Z80DBT-V102 is built to meet strict quality standards, ensuring reliable operation in various environmental conditions. With Texas Instruments' expertise in power management and battery technologies, users can expect a high-performance solution that extends battery life and enhances the overall user experience.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.8494 $95.6988
3+ $39.2611 $117.7833
4+ $38.0342 $152.1368
6+ $36.8073 $220.8438
8+ $35.5804 $284.6432
10+ $31.8996 $318.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess