EN
  • EN
  • DE

BQ20Z70PWR

Part No BQ20Z70PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 2-4CL 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number BQ20Z70
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571382-BQ20Z70PWR
Ultra Librarian 3D Model Ultra Librarian BQ20Z70PWR CAD Model

Description

The Texas Instruments BQ20Z70PWR is a sophisticated battery management device designed to cater to the modern needs of portable applications. This advanced circuit integrates a wealth of features to ensure safe and efficient operation of multi-cell lithium-ion battery packs, making it an ideal choice for laptops, power tools, and other portable electronics that demand reliable power management.

Key Features

  • Impedance Track™ Technology: At the heart of the BQ20Z70PWR lies TI's patented Impedance Track™ algorithm, which offers highly accurate battery capacity monitoring. This technology allows for precise fuel gauging, ensuring users have a clear understanding of the remaining battery life and charge status.
  • Multi-Cell Support: The device is designed to work seamlessly with 2 to 4-series cell lithium-ion or lithium-polymer battery packs, providing a versatile solution for various battery configurations.
  • Data Flash Storage: With integrated data flash storage, the BQ20Z70PWR retains critical battery parameters and history, which aids in optimizing battery performance and longevity.
  • Integrated Safety Features: Safety is paramount in battery management, and this device includes protection against overcharge, over-discharge, short-circuit, and overcurrent conditions. These safeguards help prevent battery damage and ensure user safety.
  • Communication Interface: The product supports an SMBus interface, facilitating communication with the host system for real-time monitoring and control.

Applications

The BQ20Z70PWR from Texas Instruments is versatile and can be employed in a wide array of applications that require robust battery management. Its precision and reliability make it an excellent choice for:

  • Notebook and tablet computers
  • Portable power tools
  • Medical devices
  • Uninterruptible power supplies (UPS)
  • Other energy-critical portable devices

Technical Specifications

For those interested in the technical details, the BQ20Z70PWR operates over a wide temperature range and comes in a 24-pin TSSOP (PW) package. It requires a supply voltage that fits within the typical operating range for lithium-ion battery cells, ensuring compatibility with standard battery technologies.

In summary, the BQ20Z70PWR from Texas Instruments stands out as a comprehensive battery management solution that combines accuracy, safety, and flexibility, making it an indispensable component for the next generation of portable electronics.

You May Also Be Interested in

Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4132 $54.1320
23+ $4.4416 $102.1568
35+ $4.3028 $150.5980
49+ $4.1640 $204.0360
63+ $4.0252 $253.5876
84+ $3.6088 $303.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess