EN
  • EN
  • DE

BQ2084DBTR-V150G4

Part No BQ2084DBTR-V150G4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description SBS v1.1-COMPLIANT GAS GAUGE WITH LED DELAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2 ~ 4
Interface SMBus
Operating Temperature Range -20°C ~ 85°C (TA)
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 1154057-BQ2084DBTR-V150G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2084-V150
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ2084DBTR-V150G4 CAD Model

Description

Product Overview: Texas Instruments BQ2084DBTR-V150G4

The BQ2084DBTR-V150G4 from Texas Instruments is a highly sophisticated, integrated battery fuel gauge and management IC designed for single-cell and multi-cell battery packs. This advanced device is part of TI's extensive line of battery management products, aimed at ensuring efficient, reliable, and safe operation of rechargeable batteries in various applications.

With its precision measurement capabilities, the BQ2084DBTR-V150G4 provides critical data such as remaining battery capacity, voltage, current, and temperature. This information is vital for optimizing battery life and performance, particularly in portable electronic devices where energy efficiency is paramount.

Key Features

  • High-Accuracy Measurement: The device offers precise monitoring of battery parameters, enabling accurate determination of state-of-charge (SOC), state-of-health (SOH), and remaining run-time, which are crucial for user experience and battery maintenance.
  • Versatile Compatibility: It is designed to work with a variety of battery chemistries including Lithium-Ion, Lithium-Polymer, and Lithium-Iron Phosphate, making it a versatile choice for a wide range of applications.
  • Advanced Data Communication: The BQ2084DBTR-V150G4 supports industry-standard data communication protocols, allowing seamless integration with microcontrollers and other system components for smart battery management systems.
  • Robust Protection Features: It includes multiple safety features such as overcharge, over-discharge, short-circuit, and over-temperature protection, ensuring the longevity and safety of the battery pack.
  • Compact Form Factor: Available in a 30-pin TSSOP package, the IC is designed for space-constrained applications, maintaining a small footprint without compromising on functionality.

Applications

The BQ2084DBTR-V150G4 is ideal for a variety of applications where accurate battery monitoring and management are critical. It's commonly used in:

  • Smartphones and Tablets
  • Laptop and Portable Computers
  • Portable Power Tools
  • Uninterruptible Power Supplies (UPS)
  • Medical Devices
  • Electric Vehicles (EVs)

As a product from Texas Instruments, a leader in semiconductor solutions, the BQ2084DBTR-V150G4 represents reliability and performance, making it an excellent choice for designers and engineers looking to enhance the battery management system of their next project.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3832 $70.1496
6+ $19.1863 $115.1178
9+ $18.5867 $167.2803
12+ $17.9871 $215.8452
15+ $17.3876 $260.8140
20+ $15.5888 $311.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess