EN
  • EN
  • DE

BQ2060SS-E411TR

Part No BQ2060SS-E411TR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description SBS v1.1-Compliant Gas Gauge IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Interface SMBus
Operating Temperature Range -20°C ~ 70°C (TA)
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP/QSOP
Win Source Part Number 1154050-BQ2060SS-E411TR
Manufacturer Homepage www.ti.com
Family Name bq2060
Introduction Date March 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2060SS-E411TR CAD Model

Description

The BQ2060SS-E411TR is a sophisticated battery management device manufactured by Texas Instruments. Specifically designed for portable applications, this integrated circuit (IC) is a key component in ensuring the efficient operation of battery packs. It is commonly used in a variety of devices such as laptops, smartphones, and other rechargeable electronic gadgets.

Key Features

  • Advanced Battery Monitoring: The BQ2060SS-E411TR is equipped with state-of-the-art algorithms that monitor and report various battery parameters such as voltage, temperature, current, and state of charge (SOC). This precise monitoring allows for optimal battery performance and longevity.
  • Gas Gauge Capability: This product includes an integrated gas gauge system that provides accurate fuel gauging, enabling users to keep track of the remaining battery life. This feature is crucial for managing device usage and avoiding unexpected shutdowns.
  • Power Management: With its power management capabilities, the BQ2060SS-E411TR helps in conserving battery power by managing the energy flow efficiently, thus extending the battery's operational life.
  • Serial Interface: The device includes a serial interface for communication with a host processor, making it easier to integrate into various system designs.
  • Durability: Texas Instruments is known for its high-quality products, and the BQ2060SS-E411TR is no exception. It is designed to withstand the rigors of daily use in a wide range of environmental conditions.

Applications

The versatility of the BQ2060SS-E411TR allows it to be used in a multitude of applications. It is particularly suited for:

  • Portable Computing Devices
  • Smartphones and Tablets
  • Portable Medical Equipment
  • Handheld Instruments
  • Consumer Electronics

Technical Specifications

The BQ2060SS-E411TR operates over a wide temperature range and is available in a compact package suitable for space-constrained applications. For detailed technical specifications, designers and engineers should refer to the official Texas Instruments datasheets and product guides.

Conclusion

The BQ2060SS-E411TR from Texas Instruments represents a reliable and efficient solution for battery management in portable electronic devices. Its advanced features and robust design ensure that it meets the stringent requirements of modern battery-operated technology.

You May Also Be Interested in

Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4516 $58.3548
7+ $15.9603 $111.7221
10+ $15.4616 $154.6160
14+ $14.9628 $209.4792
18+ $14.4641 $260.3538
24+ $12.9678 $311.2272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess