EN
  • EN
  • DE

BQ2057CTSN

Part No BQ2057CTSN
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049552-BQ2057CTSN
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ2057CTSN CAD Model

Description

Introducing the BQ2057CTSN Battery Charger IC from Texas Instruments

The BQ2057CTSN is a state-of-the-art battery charger integrated circuit (IC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced IC is engineered to provide reliable and efficient charging for single-cell lithium-ion (Li-ion) and lithium-polymer (Li-poly) batteries, which are commonly used in portable electronic devices such as smartphones, tablets, and digital cameras.

The BQ2057CTSN is a standout in its category, thanks to its precision charging and safety features. It employs a constant-current/constant-voltage (CC/CV) charge algorithm with thermal regulation to maximize charge rate without risking overheating. This ensures a fast and safe charging experience for the end-user, prolonging the life of the battery and maintaining the integrity of the device.

Key features of the BQ2057CTSN include:

  • Automatic recharge function that initiates a new charge cycle when the battery voltage falls below a certain threshold, keeping the battery fully charged without overcharging.
  • Precharge conditioning for reviving deeply discharged cells and preparing them for the main charge cycle, which helps in extending the battery's lifespan.
  • Status outputs that can be used to drive LEDs or interface with a host processor to indicate charge status and completion, providing clear visual feedback to the user.
  • A high level of integration, which reduces the need for external components, simplifying the design and reducing the overall solution size and cost.

The BQ2057CTSN is available in a small-outline transistor (SOT-23) package, making it an excellent choice for space-constrained applications. Its compact form factor combined with its advanced charging capabilities makes it an ideal solution for designers looking to enhance the charging performance of their portable devices.

With the BQ2057CTSN, Texas Instruments continues to demonstrate its commitment to innovation in power management technology. By integrating this IC into your product design, you can ensure a superior charging solution that is both efficient and reliable, enhancing the overall user experience and product value.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess