Product Overview: Texas Instruments BQ2050SN-D119G4
The BQ2050SN-D119G4 by Texas Instruments is a sophisticated battery monitor IC designed to cater to the needs of modern rechargeable battery systems. This high-precision device is particularly suitable for applications where accurate fuel gauging is critical to performance and safety, such as in portable electronics, medical devices, and electric vehicles.
Key Features
- Advanced Battery Management: The BQ2050SN-D119G4 offers comprehensive battery monitoring capabilities, including voltage, current, temperature, and state-of-charge (SOC) calculations, ensuring optimal battery performance and longevity.
- High Accuracy: With its precision measurement system, this IC provides highly accurate data, enabling reliable battery status reporting and efficient energy management.
- Power Conservation: Designed with power-saving features, the BQ2050SN-D119G4 helps to extend the battery life of the host device by minimizing energy consumption when in standby mode.
- Communication Interface: The device includes a serial communication interface for easy integration with microcontrollers, allowing for real-time battery monitoring and management within a system.
- Flexible Configuration: It supports various battery chemistries and configurations, making it a versatile choice for a wide range of battery-powered applications.
Applications
- Portable consumer electronics (smartphones, laptops, cameras)
- Medical devices (portable monitors, medical wearables)
- Industrial equipment (handheld scanners, power tools)
- Electric mobility (electric bikes, scooters, and vehicles)
Technical Specifications
- Package: 16-SOIC (0.295", 7.50mm Width)
- Operating Temperature: -20°C to +70°C
- Supply Voltage: 4.5V to 5.5V
The BQ2050SN-D119G4 integrates seamlessly into battery management systems to provide critical data and control functions, ensuring safety, efficiency, and the optimal use of battery resources. With Texas Instruments' reputation for quality and reliability, this battery monitor IC stands as a top choice for designers looking to incorporate advanced battery management into their products.