EN
  • EN
  • DE

BQ2014SN-D120G4

Part No BQ2014SN-D120G4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY GAS GAUGE 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Battery Monitor IC Multi-Chemistry 16-SOIC
Manufacturer Texas Instruments
Package Tube
Part Status Not For New Designs
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name BQ2014
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864477-BQ2014SN-D120G4
Ultra Librarian 3D Model Ultra Librarian BQ2014SN-D120G4 CAD Model

Description

Introducing the BQ2014SN-D120G4 from Texas Instruments

The BQ2014SN-D120G4 is a state-of-the-art gas gauge integrated circuit (IC) designed by Texas Instruments (TI), a global semiconductor company that designs and manufactures semiconductors and various integrated circuits, which it sells to electronics designers and manufacturers globally. This advanced IC is part of TI's extensive line of battery management products and is specifically tailored for accurate fuel gauging in single-cell and multi-cell battery packs.

The BQ2014SN-D120G4 provides precise measurements of available battery capacity and remaining battery life, which is crucial for portable devices that require reliable battery status information. Its sophisticated algorithm compensates for battery aging, self-discharge, and temperature effects, ensuring accurate charge control and optimization of battery life.

Key Features

  • High-Precision Monitoring: The BQ2014SN-D120G4 offers high-accuracy monitoring of charge and discharge activity, enabling precise tracking of the battery's state-of-charge (SOC).
  • Temperature Compensation: The device includes temperature sensors that adjust the charging parameters based on the battery temperature, which is vital for maintaining battery health and safety.
  • Self-Discharge Accounting: It intelligently accounts for the self-discharge of batteries, which is particularly important for long-term reliability and performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the IC consumes minimal power, making it an ideal choice for battery-powered applications where power conservation is critical.
  • Easy Integration: With a standardized footprint, the BQ2014SN-D120G4 is easy to integrate into existing designs, simplifying the design process and reducing time to market.

Applications

The BQ2014SN-D120G4 is suited for a wide range of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Medical equipment
  • Industrial and field instruments
  • Energy storage systems

TI's BQ2014SN-D120G4 is available in a small-outline package and is designed to interface easily with microcontrollers and processors, offering a versatile solution for advanced battery management in sophisticated electronic systems. With its robust design and advanced features, the BQ2014SN-D120G4 is an excellent choice for designers looking to enhance the performance and reliability of their battery-powered products.

You May Also Be Interested in

Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4250 $67.2750
6+ $18.4000 $110.4000
9+ $17.8250 $160.4250
12+ $17.2500 $207.0000
15+ $16.6750 $250.1250
21+ $14.9500 $313.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess