EN
  • EN
  • DE

BQ2013HSN

Part No BQ2013HSN
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Gas Gauge IC for Power- Assist Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154005-BQ2013HSN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2013HSN CAD Model

Description

Introducing the Texas Instruments BQ2013HSN

The BQ2013HSN from Texas Instruments is a highly sophisticated gas gauge integrated circuit (IC) that is designed to provide accurate monitoring of nickel-cadmium (NiCd) or nickel-metal hydride (NiMH) battery packs. As a vital component for portable devices, this advanced IC is engineered to ensure efficient energy management and prolonged battery life, making it an ideal solution for a variety of applications including portable computers, telecommunications, and medical equipment.

Key Features

  • Advanced Battery Monitoring: The BQ2013HSN employs a patented counting method to measure battery discharge and charge, providing precise tracking of the battery capacity.
  • Self-Discharge Compensation: It includes a self-discharge compensation feature that accounts for the natural discharge characteristics of NiCd and NiMH batteries, ensuring more accurate capacity reporting.
  • High-Voltage Operation: This IC is capable of operating at high voltages, suitable for battery packs with multiple cells in series.
  • Low Power Consumption: Designed with energy efficiency in mind, the BQ2013HSN features a low power consumption that contributes to the overall battery life of the end device.
  • Easy Integration: The small form factor and minimal external component requirements make it easy to integrate into existing battery pack designs.

Technical Specifications

The BQ2013HSN operates over a wide temperature range and is available in a small 8-pin SOIC package. It communicates via a simple single-wire interface, making it straightforward to interface with microcontrollers or other monitoring electronics.

Applications

With its robust feature set, the BQ2013HSN is perfectly suited for a variety of applications where accurate battery monitoring is critical. It is commonly used in:

  • Portable Computing Devices
  • Medical Instruments
  • Telecommunication Devices
  • Handheld Electronics

As an industry leader in power management technology, Texas Instruments' BQ2013HSN is a testament to their commitment to quality, reliability, and innovation. By choosing the BQ2013HSN for your next project, you are selecting a top-tier component that will contribute to the superior performance and reliability of your portable power solutions.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8502 $62.5506
6+ $17.1079 $102.6474
10+ $16.5733 $165.7330
13+ $16.0387 $208.5031
17+ $15.5040 $263.5680
22+ $13.9002 $305.8044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess