EN
  • EN
  • DE

BQ2011SN-D118

Part No BQ2011SN-D118
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE NIC CAD 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tube
Product Status Active
Function Battery Monitor
Battery Chemistry Nickel Cadmium
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number BQ2011
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571313-BQ2011SN-D118
Ultra Librarian 3D Model Ultra Librarian BQ2011SN-D118 CAD Model

Description

The BQ2011SN-D118 is a high-performance, nickel-based battery gas gauge integrated circuit designed by the renowned semiconductor manufacturer, Texas Instruments. This sophisticated IC is engineered to be the heart of a smart battery pack, providing precise monitoring and reporting of the battery's state-of-charge (SOC) and overall health.

Key Features

  • Advanced Battery Monitoring: The BQ2011SN-D118 uses a patented method for energy counting that provides a reliable measure of the battery's charge condition, ensuring users have accurate information on the remaining battery life.
  • Self-Discharge Compensation: It accounts for battery self-discharge, which is critical for maintaining accuracy over extended periods of inactivity.
  • High Integration: The device integrates voltage, temperature, and current measurement capabilities, reducing the need for additional external components.
  • Versatility: It is designed to work with a wide range of nickel-based battery chemistries, including Nickel-Cadmium (NiCd) and Nickel-Metal Hydride (NiMH) cells.
  • Communication Interface: The BQ2011SN-D118 supports a simple single-wire serial interface for data communication with the host system, simplifying integration.

Applications

The BQ2011SN-D118 is ideal for use in portable devices where accurate SOC determination is essential. It is commonly employed in:

  • Handheld devices
  • Medical equipment
  • Power tools
  • Electric vehicles
  • Uninterruptible power supplies (UPS)

Quality and Reliability

As with all Texas Instruments products, the BQ2011SN-D118 is manufactured to the highest quality standards, ensuring reliability and performance in demanding applications. This IC is available in a surface-mount package, making it suitable for automated assembly processes and compact device designs.

Technical Support and Resources

Texas Instruments provides comprehensive technical support for the BQ2011SN-D118, including detailed datasheets, application notes, and design resources to assist engineers in implementing the gas gauge IC in their products effectively.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3246 $55.9476
14+ $7.6510 $107.1140
21+ $7.4119 $155.6499
28+ $7.1728 $200.8384
37+ $6.9337 $256.5469
49+ $6.2164 $304.6036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess