EN
  • EN
  • DE

BQ2003STRG4

Part No BQ2003STRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Fast-Charge IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Multi-Chemistry
Current - Charging Constant
Programmable Features Timer, Voltage
Voltage Supply MAX 5.5V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1153982-BQ2003STRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2003
Introduction Date August 31, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ2003STRG4 CAD Model

Description

The BQ2003STRG4 is a high-performance, fast-charge management IC designed by Texas Instruments, a leader in semiconductor solutions. This advanced charging IC is tailored for Nickel-Cadmium (NiCd) or Nickel-Metal Hydride (NiMH) batteries, providing an efficient and reliable charging process for various applications, including portable consumer electronics, power tools, and backup energy systems.

Key Features

  • Fast Charge Control: The BQ2003STRG4 offers rapid charging capabilities, significantly reducing the time required to replenish battery power. It automatically transitions to a maintenance charge mode after fast charging is complete to ensure the battery remains fully charged without overcharging.
  • Voltage and Temperature Monitoring: With built-in voltage and temperature sensors, the BQ2003STRG4 constantly monitors the battery's condition, ensuring safe charging parameters and preventing damage due to over-voltage or excessive heat.
  • Charge Termination: The device includes multiple charge termination methods, including maximum voltage, temperature, and safety timer, providing flexibility and safety in various charging scenarios.
  • Power Efficiency: Designed with energy efficiency in mind, the BQ2003STRG4 minimizes power loss during the charging process, leading to cost savings and reduced environmental impact.
  • Status Indication: The IC provides status outputs that can be used to drive LEDs or communicate with a host processor, offering real-time charging status updates to the user or system.

Applications

The BQ2003STRG4 is versatile and can be integrated into a wide range of battery-powered devices. Its robust charging algorithm is ideal for high-demand applications where quick turnaround and battery readiness are critical.

Technical Specifications

  • Battery Chemistry: NiCd or NiMH
  • Charge Management: Fast charge with transition to maintenance charge
  • Charge Termination: Voltage, temperature, and safety timer
  • Operating Temperature Range: Specified for operation from -20°C to 70°C
  • Package: 8-pin SOIC

With the BQ2003STRG4, Texas Instruments continues to demonstrate its commitment to innovation and excellence in power management technology. This IC is a testament to their dedication to providing advanced solutions for today's battery charging needs.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4004 $51.8028
17+ $6.0722 $103.2274
26+ $5.8824 $152.9424
36+ $5.6927 $204.9372
46+ $5.5029 $253.1334
61+ $4.9336 $300.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,662 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess