EN
  • EN
  • DE

BFY76

Part No BFY76
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Description Transistor NPN BFY76 Texas Instrument TO18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049186-BFY76
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BFY76 CAD Model

Description

The BFY76 from Texas Instruments is a versatile and high-performance bipolar junction transistor (BJT) that is designed to meet a wide range of electronic applications. This NPN transistor is well-suited for amplification and switching purposes, making it an essential component for both commercial and industrial electronic devices.

Key Features:

  • High Current Gain: The BFY76 offers a high current gain (hFE), which makes it efficient for amplification purposes, ensuring a robust signal output.
  • Low Saturation Voltage: The low VCE(sat) allows for efficient operation, especially in switching applications, minimizing energy loss and heat generation.
  • Wide Operating Temperature Range: This transistor is designed to operate effectively over a broad temperature range, ensuring reliability and stability in various environmental conditions.
  • Durable Construction: Built with Texas Instruments' rigorous manufacturing standards, the BFY76 boasts a long operational life and consistent performance.

Applications:

The versatility of the BFY76 makes it suitable for a plethora of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching regulators
  • Power management circuits
  • General-purpose switching and amplification

Technical Specifications:

Parameter Value
Transistor Polarity NPN
Collector-Emitter Voltage (VCEO) 45V
Collector-Base Voltage (VCBO) 60V
Emitter-Base Voltage (VEBO) 6V
Continuous Collector Current (IC) 0.5A
Power Dissipation (Pd) 800mW
Operating Junction Temperature (Tj) -55°C to +150°C

For detailed information, datasheets, and support, customers can visit the Texas Instruments website or contact their local sales representative. The BFY76 is a testament to Texas Instruments' commitment to providing high-quality electronic components that drive innovation and efficiency across industries.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess