EN
  • EN
  • DE

BCT245

Part No BCT245
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description OCTAL BUS TRANSCEIVERS OCTAL BUS TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1152407-BCT245
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCT245 CAD Model

Description

The BCT245 from Texas Instruments is a robust, high-performance integrated circuit designed for bidirectional data communication systems. This device belongs to a family of octal bus transceivers which are crafted to provide flexible bidirectional interface between two buses or data paths. The BCT245 is particularly suitable for driving bus lines or buffer memory address registers with its bidirectional transceiver functionality.

Key Features

  • Bi-Directional Data Flow: The BCT245 allows for seamless data transfer in both directions, featuring separate input-output pins for each direction to ensure efficient data handling.
  • High-Speed Operation: Engineered for rapid data processing, this transceiver is capable of handling fast bus speeds, making it ideal for high-speed data applications.
  • Low Power Consumption: Despite its high-speed capabilities, the BCT245 is designed to be energy-efficient, ensuring low power consumption for battery-powered and energy-conscious applications.
  • Wide Operating Temperature Range: With a broad temperature range, this device is reliable across various environmental conditions, making it suitable for industrial-grade applications.
  • Output Enable Feature: The inclusion of output enable (OE) controls allows for better management of the data flow, ensuring that the bus lines are in a high-impedance state when not in use.

Applications

The Texas Instruments BCT245 is versatile and can be employed in a multitude of applications. It is commonly used in:

  • Data buses for microprocessors/microcontrollers
  • Buffer memory address registers
  • Data communication systems
  • Peripheral devices
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the BCT245 is manufactured to the highest standards, ensuring that it meets the stringent requirements for quality and reliability. It is fabricated using advanced semiconductor processes that provide a long operational life and consistent performance.

Technical Specifications

For detailed technical specifications, please refer to the BCT245 datasheet available on the Texas Instruments website or contact their customer support for further assistance.

Note: The BCT245 from Texas Instruments is a hypothetical product for illustrative purposes.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess