EN
  • EN
  • DE

BBS5G

Part No BBS5G
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 232013-BBS5G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BBS5G CAD Model

Description

Product Description for BBS5G

The BBS5G is optimally designed for high-speed operations and bandwidth requirements, making it an excellent choice for modern digital systems demanding reliable and efficient data handling.

Features and Benefits:

  • High-speed data processing
  • Optimized for increased bandwidth
  • Reliable performance in demanding environments
  • Supports next-gen connectivity

Applications and Projects:

  • 5G telecommunications
  • Data centers
  • Network infrastructure
  • Internet of Things (IoT) devices

Additional Details: The BBS5G is engineered to meet the latest industry standards, ensuring readiness for future technological advancements.

You May Also Be Interested in

Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess