EN
  • EN
  • DE

AVCA164245

Part No AVCA164245
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 16 BIT DUAL SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3 STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1149967-AVCA164245
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AVCA164245 CAD Model

Description

The AVCA164245 from Texas Instruments is a state-of-the-art 16-bit dual-supply bus transceiver designed with the modern electronics enthusiast and professional in mind. This device is engineered to provide high-speed bidirectional communication between two buses of different voltage levels. The AVCA164245 is perfect for applications requiring voltage level translation from a 1.2V to 3.6V range on the A side to a 1.65V to 5.5V range on the B side.

Key Features

  • Voltage Level Translation: The AVCA164245 can translate signals between two different voltage domains seamlessly, which is essential for mixed-voltage systems.
  • High Bandwidth: With its ability to support high-speed data transfer, this transceiver is ideal for applications that require rapid communication between components.
  • Low Power Consumption: Designed with power efficiency in mind, the AVCA164245 minimizes power consumption, making it suitable for battery-operated devices.
  • Robust ESD Protection: The device includes Electrostatic Discharge (ESD) protection circuits to safeguard against inadvertent voltage spikes, ensuring reliability and longevity.
  • Wide Operating Temperature: Suitable for industrial applications, it operates effectively across a broad temperature range.

Applications

The versatility of the AVCA164245 makes it an excellent choice for a wide array of applications, including:

  • Multivoltage systems where signal integrity across different voltage domains is paramount.
  • Computing platforms that require reliable data transfer between peripherals and processors.
  • Consumer electronics where interfacing between low voltage and higher voltage components is necessary.
  • Telecommunications equipment that demands high-speed signal translation with minimal delay.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the AVCA164245 is no exception. Manufactured to the highest standards, this product is backed by rigorous testing and validation protocols to ensure it meets the exacting requirements of the most critical applications.

Whether you're designing a sophisticated industrial system or a cutting-edge consumer gadget, the AVCA164245 from Texas Instruments provides the performance, reliability, and quality that professionals have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3622 $64.7244
4+ $26.5536 $106.2144
6+ $25.7238 $154.3428
9+ $24.8940 $224.0460
11+ $24.0642 $264.7062
14+ $21.5748 $302.0472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess