EN
  • EN
  • DE

ATL431AIDBZR

Part No ATL431AIDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Shunt Voltage Reference IC Adjustable 2.5V V ±1% SOT-23-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name ATL431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATL431AIDBZR-ND, 296-42083-6, 296-42083-2, 296-42083-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862327-ATL431AIDBZR
Ultra Librarian 3D Model Ultra Librarian ATL431AIDBZR CAD Model

Description

Product Overview: Texas Instruments ATL431AIDBZR

The Texas Instruments ATL431AIDBZR is a versatile 3-terminal adjustable shunt regulator with a guaranteed reference voltage tolerance of 0.5% at 25°C and 1% over the entire industrial temperature range of -40°C to 85°C. This precision, low-voltage device offers excellent temperature stability and output current handling capability up to 100mA. The ATL431AIDBZR is the ideal solution for a wide range of applications, including power supplies, battery management, and voltage monitoring systems.

Key Features

  • Adjustable Output Voltage: The ATL431AIDBZR can be programmed from Vref up to 18V with two external resistors, providing design flexibility.
  • Low Voltage Operation: The device operates at a low voltage, which is ideal for portable and battery-powered applications.
  • High Precision: With a 0.5% reference voltage tolerance at room temperature and 1% across the full temperature range, the ATL431AIDBZR ensures accurate voltage regulation.
  • Low Output Noise: This shunt regulator features low output noise, which is critical for sensitive electronics and precision instrumentation.
  • Stable with Capacitive Loads: The ATL431AIDBZR is designed to be stable with capacitive loads, enhancing its reliability in practical applications.

Applications

  • Adjustable power supplies
  • Battery chargers
  • Voltage monitoring
  • Reference voltage sources

The ATL431AIDBZR comes in a small, surface-mount SOT-23 package, making it an ideal choice for space-constrained applications. Its combination of features ensures that it can be used in a wide range of applications, from simple voltage references to complex power management systems, without compromising performance or reliability.

With its high level of performance and flexibility, the Texas Instruments ATL431AIDBZR shunt regulator is a go-to component for engineers looking to design robust and efficient electronic systems. Whether you are designing a new power supply or looking to improve an existing one, the ATL431AIDBZR offers the precision and stability needed for the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2962 $50.3540
415+ $0.2431 $100.8865
640+ $0.2355 $150.7200
880+ $0.2279 $200.5520
1,135+ $0.2203 $250.0405
1,520+ $0.1975 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,087 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess